EN
  • EN
  • DE

ADL5201ACPZ

Part No ADL5201ACPZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case LFCSP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 713401-ADL5201ACPZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADL5201ACPZ CAD Model

Description

Analog Devices ADL5201ACPZ Variable Gain Amplifier

The ADL5201ACPZ from Analog Devices Inc. is a high-performance, digitally controlled variable gain amplifier (VGA) designed to provide precise gain control, high IP3, and low noise figure. Crafted for flexibility, this component is an excellent choice for a wide range of applications including wireless infrastructure, medical imaging, and industrial instrumentation.

Key Features:

  • Voltage Supply: This device operates from a single 5 V supply, making it compatible with a variety of systems and ensuring efficient power management.
  • Frequency Range: With a broad frequency range from DC to 800 MHz, the ADL5201ACPZ can be utilized in numerous RF and IF signal chains.
  • Gain Range: It offers a substantial gain adjustment range of 31.5 dB, with 0.5 dB steps, providing precise control over signal amplification.
  • High Linearity: The VGA boasts an outstanding third-order intercept point (OIP3) of 45 dBm at 200 MHz, which ensures high linearity and low distortion in signal processing.
  • Low Noise: A low noise figure of 7.3 dB at maximum gain ensures that signal integrity is maintained, even at high amplification levels.
  • Serial Control Interface: The ADL5201ACPZ is equipped with a 3-wire serial control interface, allowing for easy integration with digital systems and microcontrollers.
  • Package Type: Housed in a compact 32-lead LFCSP (5x5mm) package, it is suitable for space-constrained applications.

The ADL5201ACPZ also features an output power detector that provides a voltage proportional to the logarithm of the output power, enabling power monitoring without the need for additional circuitry. Its digital gain control and power-down capability add to the versatility, allowing for dynamic adjustment of gain and conservation of power when the amplifier is not in use.

With its robust design and high level of integration, the ADL5201ACPZ is engineered to meet the stringent requirements of modern electronic systems, ensuring reliable performance in both commercial and industrial environments. Whether you're designing a wireless communication system or a precision instrumentation setup, the ADL5201ACPZ offers a mix of performance and convenience that can help streamline your design process and enhance overall system efficiency.

You May Also Be Interested in

Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $173.1344 $173.1344
2+ $155.2239 $310.4478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 910 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess