EN
  • EN
  • DE

ADIS16475-2BMLZ

Part No ADIS16475-2BMLZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description 6 DOF PREC IMU, 8G (500 DPS DNR)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 25 Weeks
Features Accelerometer, Gyroscope, 6 Axis Sensor SPI Output
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 44-BBGA Module
Case / Package 44-BGA Module
Family Name ADIS16475
MSL Level 5 (48 Hours)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 9031.80.8085
Other Part Number Q11484734, Q11684198
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910432-ADIS16475-2BMLZ
Ultra Librarian 3D Model Ultra Librarian ADIS16475-2BMLZ CAD Model

Description

Introducing the ADIS16475-2BMLZ from Analog Devices Inc.

The ADIS16475-2BMLZ is a high-performance, inertial measurement unit (IMU) designed and manufactured by Analog Devices Inc., a leader in the field of precision instrumentation. This compact sensor module combines industry-leading MEMS technology to deliver reliable and accurate motion tracking data, which is crucial for a wide range of applications including navigation, robotics, platform stabilization, and motion analysis.

Key Features:

  • Triaxial Gyroscope: The ADIS16475-2BMLZ features a triaxial gyroscope with a dynamic range of ±450°/sec to ±2000°/sec, enabling it to capture high-speed rotations with precision.
  • Triaxial Accelerometer: The accelerometer provides a selectable measurement range of ±2g to ±18g, ensuring versatility across various motion sensing requirements.
  • Triaxial Magnetometer: The integrated magnetometer offers environmental magnetic field tracking, enhancing the IMU's capability to provide accurate heading information.
  • Barometric Pressure Sensor: With the addition of a barometric pressure sensor, the ADIS16475-2BMLZ can deliver altitude data, which is essential for aerial applications.
  • Factory Calibration: Each unit is factory-calibrated for sensitivity, bias, alignment, and linear acceleration, which significantly reduces setup time and ensures out-of-the-box accuracy.
  • High Data Rate: The module supports a data rate of up to 2460 SPS (samples per second), allowing for real-time motion tracking.
  • Robust Design: Encased in a durable aluminum housing, the ADIS16475-2BMLZ is designed to withstand harsh environments and mechanical stress.

Applications:

The ADIS16475-2BMLZ is ideal for applications that demand high-performance motion sensing, such as:

  • Unmanned Aerial Vehicles (UAVs)
  • Automotive Testing
  • Platform Stabilization
  • Robotics
  • Industrial Equipment Monitoring

Connectivity and Integration:

With its SPI-compatible serial interface, the ADIS16475-2BMLZ ensures easy integration with a wide range of microcontrollers and embedded systems. The module also includes a range of diagnostic features that monitor sensor health, ensuring reliable performance over time.

Whether you're developing cutting-edge navigation systems or performing precision motion analysis, the ADIS16475-2BMLZ from Analog Devices Inc. offers the performance and reliability needed to achieve accurate results in demanding environments.

You May Also Be Interested in

TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $4.6921
STMicroelectronics
INEMO INERTIAL MODULE: 3D ACCELE
Lowest to $1.9030
TDK InvenSense
MOTION SENSOR IC
Lowest to $9.2335
Murata Electronics North America
Sensor Output
Need more? Email Us
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
STMicroelectronics
INEMO INERTIAL MODULE: ALWAYS-ON / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Lowest to $4.7519
Kionix Inc.
Accelerometer, Magnetometer, 6 Axis Sensor SPI Output
Need more? Email Us
Kionix Inc.
ACCELEROMETER TRI-AXIS SELECT LG
Lowest to $1.6320
STMicroelectronics
Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,433.8235 $1,433.8235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess