EN
  • EN
  • DE

ADIS16465-2BMLZ

Part No ADIS16465-2BMLZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description 6 DOF PREC IMU, 8G (500 DPS DNR) / Accelerometer, Gyroscope, 6 Axis Sensor SPI Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - IMUs (Inertial Measurement Units)
Mfr Analog Devices Inc.
Package Box
Sensor Type Accelerometer, Gyroscope, 6 Axis
Output Type SPI
Temperature Range - Operating -40°C ~ 105°C
Package / Case Module
Supplier Device Package Module
Mounting Type Chassis Mount
Base Product Number ADIS16465
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8542.39.0001
Other Names -2735-ADIS16465-2BMLZ
Standard Package 1
Win Source Part Number 962412-ADIS16465-2BMLZ
Ultra Librarian 3D Model Ultra Librarian ADIS16465-2BMLZ CAD Model

Description

ADIS16465-2BMLZ Inertial Sensor

The ADIS16465-2BMLZ is a high-performance, precision inertial sensor from the renowned manufacturer, Analog Devices Inc. This sensor is part of the ADIS16465 family, known for its robust and reliable MEMS sensor technology. It is an ideal solution for demanding industrial and defense applications where accurate inertial measurements are critical.

Featuring a tri-axis digital gyroscope and accelerometer, the ADIS16465-2BMLZ provides precise angular rate and linear acceleration measurements. The sensor is factory calibrated and temperature compensated, which ensures high accuracy and stability over a wide temperature range. This makes it perfectly suited for applications such as platform stabilization, navigation systems, and motion analysis.

The unit comes in a compact module that is easy to integrate into various systems. It is housed in a rugged, hermetically sealed LGA package, which offers excellent environmental protection, making it durable in harsh environments. The dimensions of the module are 24mm x 24mm x 24mm, and it operates over a wide supply voltage range of 4.75V to 5.25V.

Connectivity is streamlined through a serial peripheral interface (SPI), which facilitates simple and fast data communication. The ADIS16465-2BMLZ also features a range of built-in self-test capabilities, ensuring reliable operation and ease of maintenance.

Key specifications include a gyro dynamic range of ±450°/sec and an accelerometer range of ±18g. The sensor also boasts an impressive in-run bias stability of 3.6°/hr for the gyroscope and 0.05mg for the accelerometer. With a data rate that can be programmed up to 2048 SPS (samples per second), this sensor is designed to meet the needs of high-speed dynamics applications.

Whether you are developing systems for aerospace, automotive, or marine applications, the ADIS16465-2BMLZ from Analog Devices Inc. represents a reliable and precise solution for your inertial sensing needs.

You May Also Be Interested in

TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $7.1818
STMicroelectronics
IMUs - Inertial Measurement Units
Lowest to $2.8299
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $7.2640
Analog Devices Inc.
MOD GYRO/ACCELEROMETER 144MBGA
Lowest to $965.2501
TDK InvenSense
MOTION SENSOR IC
Lowest to $9.2335
STMicroelectronics
Need more? Email Us
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
MOD TRI-AXIS GYRO/ACCEL 24-LEAD
Lowest to $625.6254

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess