EN
  • EN
  • DE

ADIS16362BMLZ

Part No ADIS16362BMLZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description IMU ACCEL/GYRO 3-AXIS SPI 24ML
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1204015-ADIS16362BMLZ
Manufacturer Analog Devices Inc.
Category Sensors, Transducers- Motion Sensors IMUs (Inertial Measurement Units)
Series iMEMS®, iSensor™
Package Box
Product Status Active
Sensor Type Accelerometer, Gyroscope, 6 Axis
Output Type SPI
Operating Temperature -40°C ~ 105°C (TA)
Package / Case Module
Supplier Device Package Module
Ultra Librarian 3D Model Ultra Librarian ADIS16362BMLZ CAD Model

Description

ADIS16362BMLZ by Analog Devices Inc.

The ADIS16362BMLZ is a high-performance inertial sensor system designed by Analog Devices Inc., a leader in the semiconductor industry. This sensor provides a complete inertial sensing solution, integrating a tri-axis digital gyroscope and a tri-axis digital accelerometer in a single package. The compact and robust module is engineered to deliver precise and reliable motion sensing, making it an ideal choice for a wide range of applications including industrial, instrumentation, and stabilization platforms.

Key Features:

  • Tri-axis digital gyroscope: The ADIS16362BMLZ features a high-performance gyroscope with a factory-calibrated angular rate sensing range that ensures accurate rotational measurements.
  • Tri-axis digital accelerometer: Alongside the gyroscope, the device includes a tri-axis accelerometer that provides precise linear acceleration data, essential for comprehensive motion tracking and analysis.
  • High precision: With factory calibration for sensitivity, bias, alignment, and linear acceleration, the ADIS16362BMLZ delivers high-accuracy data, critical for demanding applications.
  • Robust design: Housed in a durable module, this sensor is designed to withstand harsh environmental conditions, making it suitable for use in rugged settings.
  • Easy integration: The device offers a simple SPI-compatible serial interface, which facilitates easy integration into existing systems with minimal design effort.
  • Programmable operation: Users can configure sampling rates, filters, and other parameters, allowing for customizable performance tailored to specific application needs.
  • Temperature sensor: An embedded temperature sensor provides compensation data to maintain performance across varying temperatures.

Applications:

  • Industrial control systems
  • Robotics and automation
  • Platform stabilization
  • Navigation systems
  • Vehicle dynamics
  • Instrumentation

The ADIS16362BMLZ by Analog Devices Inc. represents a fusion of cutting-edge technology and robust design, offering a reliable and efficient solution for advanced motion sensing requirements. Its comprehensive feature set and straightforward interfacing options make it a versatile and indispensable component in precision motion control and navigation systems.

You May Also Be Interested in

Murata Electronics North America
Sensor Output
Need more? Email Us
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
IMU ACCEL/GYRO/COMPI2C/SPI 24QFN
Lowest to $13.0677
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $3.2952
Bosch Sensortec
IMU ACCEL/MAG I2C/SPI 16LGA
Lowest to $0.9360
STMicroelectronics
IMU ACCEL/MAG 3-AXIS I2C 14LGA
Lowest to $11.6177
TDK InvenSense
MOTION SENSOR IC
Lowest to $9.2335
Maxim Integrated
IMU ACCEL/GYRO 3-AXIS I2C 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C Output
Lowest to $22.1437
CEVA Technologies, Inc.
IMU ACCEL/GYRO/MAG I2C 32BIT
Lowest to $82.3530

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess