EN
  • EN
  • DE

ADG919BRMZ-REEL

Part No ADG919BRMZ-REEL
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 2GHZ 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Analog Devices Inc.
Series ADG919
Package Bulk
Product Status Active
RF Type General Purpose
Topology Reflective
Circuit SPDT
Frequency Range DC ~ 2GHz
Isolation 33dB
Insertion Loss 0.8dB
Test Frequency 1GHz
P1dB 17dBm
IIP3 36dBm
Impedance 50Ohm
Voltage - Supply 1.65V ~ 2.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Standard Package 167 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860068-ADG919BRMZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADG919BRMZ-REEL CAD Model

Description

ADG919BRMZ-REEL: A High-Performance RF Switch by Analog Devices Inc.

The ADG919BRMZ-REEL is a versatile RF switch designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is part of the REEL packaging series, indicating that it is provided in tape and reel format suitable for automated assembly processes, making it an ideal choice for high-volume production needs.

Key Features and Benefits:

  • Wide Frequency Range: The ADG919BRMZ-REEL operates effectively across a broad frequency range, making it suitable for various RF applications, including wireless communications, test equipment, and base stations.
  • High Isolation: With excellent isolation characteristics, this switch minimizes signal leakage between channels, ensuring signal integrity and reducing interference.
  • Low Insertion Loss: The device features low insertion loss, which is critical for maintaining signal strength and quality throughout the switching process.
  • Single Supply Operation: It operates on a single supply voltage, simplifying the power supply design and reducing the overall power consumption of the system.
  • CMOS/TTL Compatible: The switch is compatible with CMOS and TTL logic levels, allowing for easy integration with a wide range of digital circuits.
  • Reflective Switch Design: The reflective nature of the switch design ensures that in the 'off' state, the RF signal is terminated into a 50-ohm load, which is critical for many RF systems.

Product Specifications:

The ADG919BRMZ-REEL is encapsulated in an 8-lead MSOP (Mini Small Outline Package) that offers a compact footprint for space-constrained applications. It requires a single supply voltage in the range of +2.7V to +3.3V and operates over an extended temperature range, making it robust for industrial environments.

Applications:

Due to its high-performance characteristics, the ADG919BRMZ-REEL is used in a variety of applications, such as:

  • RF/IF signal routing
  • Wireless communications systems
  • Base station infrastructure
  • Test and measurement equipment
  • Cellular handsets

With its combination of performance, efficiency, and versatility, the ADG919BRMZ-REEL from Analog Devices Inc. is a top choice for engineers and designers looking to enhance their RF signal routing capabilities in their electronic systems.

You May Also Be Interested in

TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1312 $59.4928
45+ $2.5687 $115.5915
70+ $2.4890 $174.2300
96+ $2.4082 $231.1872
125+ $2.3285 $291.0625
167+ $2.0871 $348.5457
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess