EN
  • EN
  • DE

ADG918BRMZ-500RL7

Part No ADG918BRMZ-500RL7
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 2GHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
RF Type General Purpose
Topology Absorptive
Circuit SPDT
Frequency Range 0Hz ~ 2GHz
Isolation 37dB
Insertion Loss 0.8dB
Test Frequency 1GHz
P1dB 17dBm
IIP3 36dBm
Voltage - Supply 1.65V ~ 2.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number ADG918
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 843118-ADG918BRMZ-500RL7
Ultra Librarian 3D Model Ultra Librarian ADG918BRMZ-500RL7 CAD Model

Description

ADG918BRMZ-500RL7 - High-Performance RF Switch by Analog Devices Inc.

The ADG918BRMZ-500RL7 is a state-of-the-art RF switch designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This component is part of the ADG918 series, which is renowned for its high performance in RF switching applications. The device is an ideal choice for a wide range of applications, including wireless communication systems, test equipment, and RF signal routing.

Key Features:

  • Frequency Range: The ADG918BRMZ-500RL7 operates effectively over a broad frequency range, making it suitable for various RF applications.
  • Low Insertion Loss: The switch boasts a low insertion loss, which ensures minimal signal attenuation, thereby maintaining signal integrity through the switching process.
  • High Isolation: With excellent isolation between the switched RF paths, the device prevents signal leakage and cross-talk, preserving signal clarity and performance.
  • Single Supply Operation: The switch operates from a single supply voltage, simplifying the power supply design and reducing the overall power consumption.
  • Lead-Free and RoHS Compliant: The ADG918BRMZ-500RL7 is lead-free and complies with the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice.
  • Package: It is available in a compact MSOP (Mini Small Outline Package), which is ideal for space-constrained applications.

Applications:

The versatility of the ADG918BRMZ-500RL7 allows it to be used in a variety of applications, including but not limited to:

  • Cellular GSM, CDMA, WCDMA, LTE systems
  • Wireless LAN (WLAN) devices
  • Base station equipment
  • RFID systems
  • Test and measurement equipment
  • RF signal routing and distribution networks

Quality and Reliability:

Analog Devices Inc. has a reputation for producing high-quality and reliable components. The ADG918BRMZ-500RL7 is no exception, as it is designed to meet stringent industry standards for performance and durability. Customers can trust in the consistent operation and longevity of this RF switch.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit the official Analog Devices Inc. website or contact authorized distributors. The ADG918BRMZ-500RL7 is not just a component; it's a strategic choice for engineers looking to enhance the performance of their RF systems.

You May Also Be Interested in

pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1634 $54.1242
30+ $3.4161 $102.4830
46+ $3.3094 $152.2324
63+ $3.2026 $201.7638
81+ $3.0959 $250.7679
109+ $2.7756 $302.5404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,195 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess