EN
  • EN
  • DE

ADG839YKSZ-REEL7

Part No ADG839YKSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 500 mOhm
Channel-to-Channel Matching (ΔRon) 40 mOhm
Single Supply Voltage (V+) 1.65 V to 3.6 V
Max Switch Time (Ton,Toff) 16ns, 8.5ns
-3db Bandwidth 25MHz
Charge Injection 70pC
Channel Capacitance(CS off, CD off) 74pF
Max Leakage Current (IS off) 200pA (Typ)
Crosstalk -57dB @ 100kHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package SC-70-6
Win Source Part Number 077496-ADG839YKSZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG839YKSZ-REEL7 CAD Model

Description

Analog Devices Inc. ADG839YKSZ-REEL7

The ADG839YKSZ-REEL7 is a high-performance, single-pole double-throw (SPDT) switch fabricated by the renowned manufacturer, Analog Devices Inc. This switch is designed for a broad range of applications, including signal routing in communication, test equipment, and data acquisition systems. With its compact and efficient design, the ADG839YKSZ-REEL7 offers an excellent solution for designers looking to optimize their system performance while conserving board space.

One of the key features of this product is its low on-resistance, typically around 0.5 ohms, which ensures minimal signal attenuation when the switch is in the ON state. This characteristic, combined with its low off-leakage current, makes the ADG839YKSZ-REEL7 an ideal choice for maintaining signal integrity in critical applications.

The ADG839YKSZ-REEL7 operates from a single 1.8V to 5.5V supply, providing versatility in various power environments. This range allows the switch to be used in portable battery-powered devices as well as in more traditional line-powered equipment. Furthermore, the device exhibits a fast switching speed and has a high bandwidth, supporting rapid signal transmission without significant delay.

For ease of manufacturing and integration into electronic systems, the ADG839YKSZ-REEL7 comes in a compact 6-lead SC70 package. This small form factor is particularly beneficial in applications where space is at a premium. Additionally, the product is provided in a tape and reel format, denoted by the "REEL7" suffix, which facilitates automated pick-and-place assembly processes, thereby enhancing production efficiency.

With its robust design and low power consumption, the ADG839YKSZ-REEL7 is also characterized by its extended operating temperature range. This ensures reliable performance across diverse environmental conditions, making it suitable for both commercial and industrial applications.

In summary, the ADG839YKSZ-REEL7 from Analog Devices Inc. is a versatile and high-performing SPDT switch that offers designers the reliability and efficiency needed for sophisticated electronic designs. Its low on-resistance, broad supply voltage range, and compact packaging make it an excellent choice for a multitude of switching applications.

You May Also Be Interested in

Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0841 $50.8410
24+ $4.1716 $100.1184
38+ $4.0412 $153.5656
52+ $3.9109 $203.3668
67+ $3.7805 $253.2935
89+ $3.3894 $301.6566
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess