EN
  • EN
  • DE

ADG839YKSZ-500RL7

Part No ADG839YKSZ-500RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 500 mOhm
Channel-to-Channel Matching (ΔRon) 40 mOhm
Single Supply Voltage (V+) 1.65 V to 3.6 V
Max Switch Time (Ton,Toff) 16ns, 8.5ns
-3db Bandwidth 25MHz
Charge Injection 70pC
Channel Capacitance(CS off, CD off) 74pF
Max Leakage Current (IS off) 200pA (Typ)
Crosstalk -57dB @ 100kHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package SC-70-6
Win Source Part Number 008900-ADG839YKSZ-500RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG839YKSZ-500RL7 CAD Model

Description

Introducing the ADG839YKSZ-500RL7 from Analog Devices Inc.

The ADG839YKSZ-500RL7 is a high-performance, single-pole, double-throw (SPDT) switch manufactured by the renowned Analog Devices Inc., a leader in precision high-performance integrated circuits. This switch is designed for use in a wide range of applications, including signal routing, communication systems, and audio and video switching.

Key Features

  • Low On-Resistance: The device boasts an impressively low on-resistance (R<sub>ON), typically around 0.5 ohms, which ensures minimal signal distortion and power loss when the switch is in the ON state.
  • Wide Operating Voltage Range: The ADG839YKSZ-500RL7 operates across a broad voltage range, from 1.8V to 5.5V, making it suitable for various supply levels and compatible with many logic families.
  • High-Speed Switching: With its fast switching times (t<sub>ON and t<sub>OFF), the device can handle high-frequency signals without significant delays, which is critical for time-sensitive applications.
  • Low Power Consumption: It is designed for low power consumption, drawing minimal current in both the ON and OFF states, which helps to conserve battery life in portable applications.
  • Compact Package: The switch comes in a compact 5-lead SC-70 package, saving valuable board space in space-constrained applications.

Applications

The versatility of the ADG839YKSZ-500RL7 makes it an ideal choice for a variety of applications, including:

  • Portable electronic devices
  • Audio and video signal routing
  • Communication systems
  • Data acquisition systems
  • Test equipment and instrumentation

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products, and the ADG839YKSZ-500RL7 is no exception. It is produced with the utmost care, ensuring reliability and performance consistency. The device is available in reel packaging, with the suffix 'RL7' indicating a quantity of 500 units per reel, suitable for automated assembly processes.

Whether you are designing a sophisticated communication system or a simple audio interface, the ADG839YKSZ-500RL7 offers a reliable and efficient switching solution that you can trust to perform seamlessly in your electronic designs.

You May Also Be Interested in

Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4809 $52.0989
50+ $2.0356 $101.7800
77+ $1.9720 $151.8440
105+ $1.9084 $200.3820
136+ $1.8448 $250.8928
182+ $1.6540 $301.0280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess