EN
  • EN
  • DE

ADG774BRQZ/ABRQZ-REEL7

Part No ADG774BRQZ/ABRQZ-REEL7
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 088994-ADG774BRQZ/ABRQZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG774BRQZ/ABRQZ-REEL7 CAD Model

Description

Product Overview: ADG774BRQZ/ABRQZ-REEL7

The ADG774BRQZ/ABRQZ-REEL7 is a high-performance, quad 2:1 multiplexer/demultiplexer manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This component is part of their extensive range of switch and multiplexer devices, designed to operate with dual supplies ranging from ±2.7V to ±5.5V, making it an ideal choice for a wide array of applications that require precise signal routing.

Key Features

  • Low On-Resistance: The device features a low on-resistance (Ron) that typically stands at 4 ohms, ensuring minimal signal distortion and power loss.
  • Low Crosstalk and Off Isolation: The ADG774BRQZ/ABRQZ-REEL7 offers excellent signal integrity with low crosstalk between channels and high off isolation, which is critical for applications where signal purity is paramount.
  • 3.3V/5V Logic-Compatible Inputs: The multiplexer's inputs are compatible with both 3.3V and 5V logic levels, providing flexibility and ease of integration into various system voltage levels.
  • Wide Operating Temperature Range: It functions reliably across a broad temperature range, making it suitable for industrial and automotive environments.
  • Lead-Free and RoHS Compliant: The device is lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive, reflecting Analog Devices' commitment to environmental sustainability.

Applications

The ADG774BRQZ/ABRQZ-REEL7 is versatile and can be used in multiple applications, including:

  • Data acquisition systems
  • Communication systems
  • Audio and video signal routing
  • Relay replacement
  • Automatic test equipment

Packaging and Quality

Delivered in a compact 16-lead QSOP (Quarter Size Outline Package), the ADG774BRQZ/ABRQZ-REEL7 is designed for space-constrained applications. It is supplied on a 7-inch reel, facilitating efficient handling and assembly during the manufacturing process. Analog Devices ensures high-quality standards, with each component undergoing rigorous testing to maintain performance consistency and reliability.

With its combination of low on-resistance, compatibility with dual supply voltages, and a wide operating temperature range, the ADG774BRQZ/ABRQZ-REEL7 from Analog Devices Inc. stands out as a premium choice for designers looking to optimize their signal routing with precision and efficiency.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241
Shenzhen Hongyuan Precision Equipment Co., Ltd
Tactile Switch SPST 180gf 5mm J-Lead 6mm x 6mm Surface Mount
Lowest to $0.1534
DOWO
29.5VC 32.5VC Clamp ESD DIODE SOT-23
Lowest to $0.5865
KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672
Shenzhen APM-microelectronics Technology Co., Ltd.
30V 50A 2.5V 37.5W 13mΩ@10V N-Channel TO-251-3 Single FETs, MOSFETs RoHS
Lowest to $0.1467
AMIS
Need more? Email Us
Qualcomm
B39272B1261P810 RF360 Signal Conditioning CSSP3 DPLX GT datasheet, inventory, & pricing.
Lowest to $1.0264
ON Semiconductor
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5490 $50.0390
27+ $3.7325 $100.7775
42+ $3.6158 $151.8636
58+ $3.4992 $202.9536
74+ $3.3826 $250.3124
99+ $3.0326 $300.2274
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess