EN
  • EN
  • DE

BROCADE BR-6505-12-ENT - Brocade 6505 - 12 port active - Ent. Bundle

Part No BROCADE BR-6505-12-ENT - Brocade 6505 - 12 port active - Ent. Bundle
Manufacturer Brocade
Catalog Switch
Description Brocade 6505 - 12 port active - Ent. Bundle
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1385141-BROCADE BR-6505-12-ENT - Brocade 6505 - 12 port active - Ent. Bundle
Manufacturer Brocade
Ultra Librarian 3D Model Ultra Librarian BROCADE BR-6505-12-ENT - Brocade 6505 - 12 port active - Ent. Bundle CAD Model

Description

The Brocade 6505 with 12 active ports and the Enterprise Bundle offers an enhanced SAN switch solution, incorporating both the robust functionalities of the standard 6505 model and additional advanced features suited for enterprise-level deployments. This edition supports 16 Gbps Fibre Channel speeds across its ports, ensuring efficient and rapid data handling capabilities essential for demanding data centers and extensive storage networks. The Enterprise Bundle includes premium features such as Extended Fabric, Adaptive Networking, and ISL Trunking, which optimize performance, increase operational flexibility, and improve the efficiency of data traffic management. Furthermore, the BR-6505-12-ENT comes with top-of-the-line diagnostic and monitoring tools, including Fabric Vision technology, which provides unprecedented insight into the health and performance of the storage network. With its comprehensive security frameworks and simplified management interfaces, this switch is tailored for organizations that require a high-performance, resilient, and secure SAN infrastructure to accommodate their critical storage operations.

You May Also Be Interested in

CISCO
Cisco WS-C3750V2-24PS-S
Need more? Email Us
CISCO
Cisco SG300-10PP 10-portGigabit PoE+ Managed
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-48P-S
Need more? Email Us
CISCO
Cisco 48-Port Gigabit Switch PoE
Need more? Email Us
CISCO
Cisco Catalyst 3560-8PC-S
Need more? Email Us
CISCO
Cisco Catalyst 3560-48PS-E
Need more? Email Us
CISCO
Cisco Catalyst WS-C3750X-12S-S
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess