EN
  • EN
  • DE

ADG772BCPZ-REEL

Part No ADG772BCPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description CMOS Low Power Dual 2:1 Mux/Demux USB 2.0 (480 Mbps)/USB 1.1 (12 Mbps) | IC MUX/DEMUX 2X1 10LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
Switch Circuit SPDT
On-State Resistance (Maximum) 6.7Ohm
Channel-to-Channel Matching (ΔRon) 40mOhm
Supply Voltage , Single (V+) 2.7V ~ 3.6V
Switch Time (Ton, Toff) (Maximum) 12.5ns, 9.5ns
-3db Bandwidth 630MHz
Charge Injection 0.5pC
Channel Capacitance (CS(off), CD(off)) 2.4pF, 6.9pF
Current - Leakage (IS(off)) (Maximum) 200pA
Crosstalk -90dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-UFQFN, CSP
Supplier Device Package 10-LFCSP-UQ (1.6x1.3)
Family Part Number ADG772
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Win Source Part Number 1140456-ADG772BCPZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Wireless, Power Management, Communications & Networking, Audio, Imaging, Video & Vision, Portable Devices
Ultra Librarian 3D Model Ultra Librarian ADG772BCPZ-REEL CAD Model

Description

Product Overview: ADG772BCPZ-REEL from Analog Devices Inc.

The ADG772BCPZ-REEL is a cutting-edge CMOS low voltage dual SPDT switch from Analog Devices Inc., renowned for its high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is delivered in a convenient reel packaging, making it an ideal choice for high-volume production needs.

Designed with precision and reliability in mind, the ADG772BCPZ-REEL operates within a single supply voltage range of 1.8 V to 5.5 V, which makes it highly versatile for various applications. The switch is well-suited for battery-powered devices due to its low power consumption and minimal power supply requirements.

Key Features

  • Low On-Resistance: The device boasts a low on-resistance typically ranging from 0.5 Ω to 0.8 Ω, ensuring minimal signal attenuation and higher signal integrity.
  • Wide Operating Voltage Range: With a supply voltage range of 1.8 V to 5.5 V, the ADG772BCPZ-REEL is compatible with a variety of logic systems and is easily integrated into both low and standard voltage circuits.
  • Fast Switching Times: The switch features t<sub>ON and t<sub>OFF times of typically 20 ns and 10 ns respectively, allowing for rapid signal routing and reducing latency in critical applications.
  • Low Power Consumption: It is designed for energy efficiency, which is critical for extending the battery life in portable devices.
  • Lead-Free and RoHS Compliant: The component adheres to environmental standards, being lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The ADG772BCPZ-REEL is suitable for a wide range of applications including, but not limited to:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Portable Battery-Powered Devices
  • Sample-and-Hold Systems

Its compact LFCSP (Lead Frame Chip Scale Package) footprint ensures that the ADG772BCPZ-REEL is a space-saving solution for modern electronic designs, where board space is at a premium. The switch's 10-lead configuration also provides design flexibility, allowing for easy integration into multi-channel systems.

In summary, the ADG772BCPZ-REEL from Analog Devices Inc. is a highly reliable, high-performance switch that offers excellent electrical characteristics and is designed to meet the stringent requirements of a wide range of electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.1729
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4112 $50.6352
51+ $1.9784 $100.8984
79+ $1.9166 $151.4114
108+ $1.8547 $200.3076
140+ $1.7929 $251.0060
187+ $1.6074 $300.5838
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,623 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess