EN
  • EN
  • DE

ADG758BCPZ-REEL7

Part No ADG758BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Single 8:1 20-Pin LFCSP EP T/R / IC MULTIPLEXER 8X1 20LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 4.5 Ohm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Dual Supply Voltage(V±) ±2.5V
Max Switch Time (Ton,Toff) 14ns, 8ns (Typ)
-3db Bandwidth 55MHz
Charge Injection 3pC
Channel Capacitance(CS off, CD off) 13pF, 85pF
Max Leakage Current (IS off) 100pA
Crosstalk -80dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-LFCSP-WQ (4x4)
Win Source Part Number 115585-ADG758BCPZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADG758
Introduction Date April 27, 2002
ECCN EAR99
Country of Origin China, Republic of Korea, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADG758BCPZ-REEL7 CAD Model

Description

The ADG758BCPZ-REEL7 is a high-performance, low-voltage 4 ohm CMOS analog multiplexer from Analog Devices Inc. This device is part of their advanced switch/multiplexer series, designed for precision signal routing in a wide array of applications, including data acquisition systems, communication systems, and medical equipment.

Key Features

  • Multiple Channel Configurations: The ADG758BCPZ-REEL7 offers 8 channels of multiplexing, which provides designers with the flexibility to route multiple signal types through a single device.
  • Low On Resistance: With a typical on resistance of just 4 ohms, this multiplexer ensures minimal signal attenuation, which is critical for maintaining signal integrity in precision applications.
  • Single Supply Operation: It operates from a single 2.7V to 5.5V power supply, making it suitable for both 3V and 5V systems and enabling it to fit into a variety of power environments.
  • Low Power Consumption: The device features a low power consumption profile, which is essential for battery-powered and portable applications where power efficiency is a priority.
  • High Switching Speed: Fast transition times allow for quick signal switching, thereby improving system responsiveness and throughput.
  • ESD Protection: Enhanced electrostatic discharge protection is built-in, safeguarding the device against the damaging effects of static electricity.
  • Lead-Free and RoHS Compliant: The ADG758BCPZ-REEL7 is provided in a lead-free, 20-lead LFCSP (Lead Frame Chip Scale Package) and is fully RoHS compliant, meeting environmental standards and regulations.

Applications

The versatile nature of the ADG758BCPZ-REEL7 makes it an excellent choice for a variety of applications where precision and reliability are paramount. It is especially well-suited for:

  • Data acquisition systems
  • Communication systems
  • Audio and video switching
  • Test equipment
  • Relay replacement
  • Medical equipment

In summary, the ADG758BCPZ-REEL7 from Analog Devices Inc. is a robust, versatile analog multiplexer that offers superior performance for applications requiring high-speed, low-resistance switching. Its compact package and compliance with environmental standards make it a responsible and forward-thinking choice for modern electronic designs.

You May Also Be Interested in

Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3865 $52.6380
28+ $3.5992 $100.7776
44+ $3.4867 $153.4148
60+ $3.3742 $202.4520
77+ $3.2618 $251.1586
103+ $2.9243 $301.2029
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,620 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess