EN
  • EN
  • DE

ADG751BRMZ-REEL7

Part No ADG751BRMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO SWITCH SPST 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Applications Video
Switch Circuit SPST
Number of Channels 1
Max On Resistance 35 Ohm
Single Supply Voltage (V+) 1.8 V to 5.5 V
-3db Bandwidth 180MHz
Features T-Switch Configuration
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP
Win Source Part Number 077495-ADG751BRMZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG751BRMZ-REEL7 CAD Model

Description

Product Overview: ADG751BRMZ-REEL7

The ADG751BRMZ-REEL7, by Analog Devices Inc., is a high-performance, monolithic CMOS single-pole, single-throw (SPST) switch. This compact and efficient switch is designed to meet the requirements of precision analog switching applications, where space is at a premium and low power consumption is critical.

Key Features

  • Low On-Resistance: The device boasts a low on-resistance (typically 0.5 ohms), ensuring minimal signal distortion and power loss across the switch.
  • Single Supply Operation: It operates from a single 1.8V to 5.5V supply, making it suitable for battery-powered and portable devices.
  • Fast Switching Times: The ADG751BRMZ-REEL7 features fast switching times (tON of 20 ns and tOFF of 10 ns), which allows for rapid signal routing and high bandwidth applications.
  • Low Power Consumption: With ultra-low power consumption, the switch is ideal for power-sensitive applications, contributing to extended battery life in portable devices.
  • High Temperature Operation: The device is rated for operation over the extended industrial temperature range (-40°C to +125°C), ensuring reliability in harsh environments.

Applications

The ADG751BRMZ-REEL7 is versatile and can be used in various applications, including:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Relay replacement
  • Portable and battery-powered devices

Package and Quality

Enclosed in a compact 8-lead MSOP (Mini Small Outline Package) footprint, the ADG751BRMZ-REEL7 is designed for space-constrained applications. The "REEL7" suffix indicates that this product is provided in a 7-inch reel, facilitating efficient assembly for high-volume production. Analog Devices Inc. ensures the highest quality and reliability, making the ADG751BRMZ-REEL7 a trusted choice for precision analog switching.

With its combination of low on-resistance, fast switching, and low power consumption, the ADG751BRMZ-REEL7 from Analog Devices Inc. is an excellent choice for designers who require a reliable and efficient SPST switch in their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess