EN
  • EN
  • DE

AD9577BCPZ-R7

Part No AD9577BCPZ-R7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Application Specific
Description IC CLOCK GENERATOR 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Main Purpose Ethernet, PCI Express (PCIe), SONET/SDH
Input Clock, Crystal
Output LVCMOS, LVDS, LVPECL
Number of Circuits 1
Differential - Input and Output No/Yes
Maximum Input Frequency 637.5MHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-LFCSP-WQ (6x6)
Win Source Part Number 008611-AD9577BCPZ-R7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9577BCPZ-R7 CAD Model

Description

Analog Devices Inc. AD9577BCPZ-R7: Precision Clock Generator

The AD9577BCPZ-R7 from Analog Devices Inc. is a highly integrated, dual-output clock generator that provides precision timing solutions for a wide array of applications. This device is designed to generate low jitter and low phase noise clocks, making it an ideal choice for communication infrastructure, data conversion, and high-speed data processing tasks.

Featuring two independent PLLs (Phase-Locked Loops), the AD9577BCPZ-R7 can generate different frequency outputs, which are essential for systems that require multiple clock domains. The device is capable of providing clock frequencies up to 750 MHz, ensuring compatibility with high-performance digital signal processors (DSPs), field-programmable gate arrays (FPGAs), and other digital ICs that demand a reliable and stable clock source.

The product comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that measures just 5x5 mm, making it suitable for space-constrained applications. Its small footprint does not compromise on performance or functionality, as the AD9577BCPZ-R7 offers excellent power supply noise rejection, contributing to the integrity of the generated clock signals.

One of the key features of the AD9577BCPZ-R7 is its programmability. Users can configure the output frequencies, phase offset, and other parameters through a serial interface, which allows for precise tuning to meet specific system requirements. This flexibility makes it an attractive option for designers looking to optimize their system's performance without the need for multiple discrete clock components.

Moreover, the device operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under various environmental conditions. The AD9577BCPZ-R7 also emphasizes power efficiency, which is critical for portable and battery-powered applications where power conservation is paramount.

In summary, the AD9577BCPZ-R7 from Analog Devices Inc. is a versatile and high-performance clock generator that offers the precision and reliability required for today's sophisticated electronic systems. Its dual-PLL architecture, programmability, and compact package make it an excellent choice for engineers seeking an efficient timing solution.

You May Also Be Interested in

Renesas Electronics America
IC FANOUT BUFF DIFF 20-QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 48-VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us
Microchip Technology
IC CLK DATA REC SDH 208MBPS
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us
Renesas Electronics America
IC CLOCK MANANGEMENT
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4788 $57.9152
10+ $11.8801 $118.8010
16+ $11.5088 $184.1408
21+ $11.1376 $233.8896
27+ $10.7664 $290.6928
36+ $9.6526 $347.4936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess