EN
  • EN
  • DE

ADG731BSUZ

Part No ADG731BSUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Single 32:1 48-Pin TQFP Tray / IC MULTIPLEXER 32X1 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Circuits 1
Max On Resistance 5.5 Ohm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Dual Supply Voltage(V±) ±2.5V
-3db Bandwidth 18MHz
Charge Injection 1pC
Channel Capacitance(CS off, CD off) 13pF, 260pF
Max Leakage Current (IS off) 250pA
Crosstalk -72dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-TQFP (7x7)
Win Source Part Number 085731-ADG731BSUZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Fibre Optics, Test & Measurement, Communications & Networking, Signal Processing, Audio, Imaging, Video & Vision, Power Management, Medical
Family Name ADG731
Introduction Date May 07, 2002
ECCN EAR99
Country of Origin China, Ireland, Philippines
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADG731BSUZ CAD Model

Description

Introducing the ADG731BSUZ from Analog Devices Inc.

The ADG731BSUZ is a high-performance, 32-channel, CMOS analog multiplexer from Analog Devices Inc., a leader in the semiconductor industry. This device offers exceptional precision and versatility for a wide range of applications, including data acquisition systems, process controls, and instrumentation.

Key Features

  • High Channel Count: With 32 single-ended channels, the ADG731BSUZ provides a large array of inputs, making it ideal for complex systems that require multiple signal routing options.
  • Low On Resistance: The low on resistance of this multiplexer ensures minimal signal distortion and loss, providing high-fidelity signal switching.
  • Low Crosstalk: Excellent isolation between channels minimizes interference, allowing for accurate and reliable signal routing.
  • Single 5 V Supply: The device operates on a single 5 V power supply, simplifying power management in your system.
  • Serial Interface: It features a 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, making it easily integrated into a variety of digital systems.
  • Wide Operating Temperature Range: The ADG731BSUZ is designed to perform reliably over an extended temperature range, making it suitable for industrial environments.

Applications

The ADG731BSUZ is versatile enough to fit into numerous applications such as:

  • Data acquisition systems
  • Communication systems
  • Relay replacement
  • Audio and video switching
  • Automatic test equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the ADG731BSUZ is no exception. It is built to meet the highest industry standards, ensuring both robustness and longevity in the field. With its high channel density and superior electrical performance, the ADG731BSUZ stands out as a top choice for engineers and designers looking to optimize their systems.

For detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their support team to ensure you make the most of this exceptional multiplexer in your next project.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.9718 $53.9436
5+ $22.1307 $110.6535
7+ $21.4391 $150.0737
10+ $20.7475 $207.4750
13+ $20.0559 $260.7267
17+ $17.9812 $305.6804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,204 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess