EN
  • EN
  • DE

ADG722BRM

Part No ADG722BRM
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description CMOS Low Voltage 4 ohm Dual SPST Switches | IC SWITCH DUAL SPST 8MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Switch Circuit SPST - NC
On-State Resistance (Maximum) 4Ohm
Channel-to-Channel Matching (ΔRon) 300mOhm
Supply Voltage , Single (V+) 1.8V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 14ns, 6ns
-3db Bandwidth 200MHz
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 7pF, 7pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -97dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number ADG722
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1140427-ADG722BRM
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG722BRM CAD Model

Description

Product Overview: ADG722BRM from Analog Devices Inc.

The ADG722BRM is a high-performance, dual SPST (single pole, single throw) switch manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This product is designed for precision applications that require low on-resistance, low capacitance, and fast switching speeds.

The device operates from a 1.8 V to 5.5 V single supply, making it suitable for a wide range of applications including battery-powered portable instruments. The ADG722BRM is optimized for minimal charge injection and boasts an on-resistance of typically 4 ohms, providing an excellent signal fidelity and linear response that is necessary for precision analog switching.

The ADG722BRM comes in a compact MSOP (Micro Small Outline Package) with 10 pins, ensuring a small footprint on the PCB (Printed Circuit Board) without compromising performance. This is particularly beneficial for space-constrained applications where board real estate is at a premium.

Key Features:

  • Low On-Resistance: Typically 4 ohms, ensuring minimal signal attenuation.
  • Single Supply Operation: Ranging from 1.8 V to 5.5 V, accommodating various circuit designs.
  • Fast Switching: Fast transition times make it ideal for multiplexing and signal routing applications.
  • Low Power Consumption: The device features a power-down mode, significantly reducing power usage when not in active operation.
  • Bidirectional Signal Flow: Can be used to pass both analog and digital signals in either direction through the switch.
  • ESD Protection: Enhanced electrostatic discharge protection for increased robustness.

Applications:

  • Audio and video signal routing
  • Communications systems
  • Data acquisition systems
  • Relay replacement
  • Battery-powered systems
  • Sample and hold systems

The ADG722BRM is an ideal choice for design engineers looking for a reliable switch that offers precision, low power, and ease of use. With its high performance and compact size, the ADG722BRM is versatile enough to fit a broad spectrum of electronic applications, providing both flexibility and reliability to system designers.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7903 $62.6605
70+ $1.6748 $117.2360
110+ $1.6170 $177.8700
155+ $1.5015 $232.7325
200+ $1.4438 $288.7600
250+ $1.3860 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess