EN
  • EN
  • DE

ADG714BRU-REEL

Part No ADG714BRU-REEL
Manufacturer Analog Devices Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Analog Switch Octal SPST 24-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TSSOP
Lead Free Contains Lead
Max Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Number of Bits 8
Number of Pins 24
Packaging Tape & Reel
Power Dissipation 125 µW
Radiation Hardening No
RoHS Compliant
Throw Configuration SPST
Win Source Part Number 1190624-ADG714BRU-REEL
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG714BRU-REEL CAD Model

Description

The ADG714BRU-REEL is a high-performance, octal SPST (single pole single throw) switch from Analog Devices Inc., designed for precision applications in both digital and analog signaling. This device is part of a series of monolithic CMOS analog ICs, offering a robust feature set that makes it suitable for a wide range of applications, including data acquisition systems, communication systems, and industrial control systems.

Key Features

  • Wide Operating Voltage Range: The ADG714BRU-REEL operates on a single 1.8V to 5.5V power supply, making it versatile for various systems and ensuring compatibility with both low-voltage and standard logic levels.
  • Low On Resistance: The switch features a low on resistance (< 4 ohms typically), which remains flat over the full analog signal range, ensuring minimal signal distortion and better performance in routing applications.
  • Low Power Consumption: With a low power consumption that is critical for battery-powered and energy-efficient devices, this component helps in designing eco-friendly and sustainable electronic systems.
  • High Switching Speed: The device offers fast switching times (t_ON and t_OFF) of less than 250 ns, enabling quick signal routing and high-speed operation for demanding applications.
  • Low Crosstalk and Charge Injection: The ADG714BRU-REEL minimizes signal interference and distortion with low crosstalk and charge injection, ensuring signal integrity is maintained.

Applications

The versatility of the ADG714BRU-REEL allows it to be used in a variety of applications, including:

  • Relay Replacement
  • Data Acquisition Systems
  • Audio and Video Switching
  • Automatic Test Equipment
  • Sample Hold Systems
  • Communication Systems

Product Packaging

The "REEL" designation in the product name indicates that this component is provided in tape and reel packaging, which is suitable for automated assembly processes, ensuring efficient manufacturing and reduced production times.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADG714BRU-REEL is no exception. It is designed to meet the stringent requirements of industrial applications, ensuring long-term performance and stability.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0907 $50.9070
24+ $4.1770 $100.2480
38+ $4.0464 $153.7632
52+ $3.9159 $203.6268
67+ $3.7854 $253.6218
89+ $3.3938 $302.0482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess