The ADG713BR is a high-performance, quad SPST (single pole single throw) switch manufactured by Analog Devices Inc., a leader in the semiconductor industry. This switch is designed for precision applications requiring low on-resistance and fast switching times. The ADG713BR operates from a single 2.7V to 5.5V supply, making it suitable for a broad range of applications, including battery-powered portable devices.
Key Features
- Low On-Resistance: The ADG713BR features an exceptionally low on-resistance of typically 4 ohms, which minimizes power loss and ensures efficient signal transfer.
- Single Supply Operation: Its ability to operate from a single supply voltage ranging from 2.7V to 5.5V provides versatility and simplifies power management in mixed-voltage systems.
- Fast Switching Times: With t<sub>ON of 20 ns and t<sub>OFF of 10 ns, the ADG713BR is optimized for applications requiring rapid switching.
- Low Power Consumption: The device's low power consumption makes it ideal for power-sensitive applications, preserving battery life in portable devices.
- CMOS Construction: The CMOS (Complementary Metal-Oxide-Semiconductor) technology ensures high performance with reduced power consumption.
Applications
The ADG713BR is suitable for a wide range of applications, including:
- Audio and video signal routing
- Communication systems
- Data acquisition systems
- Relay replacements
- Portable devices
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>DD)
2.7V to 5.5V
On-Resistance (R<sub>ON)
Typically 4Ω
Switching Times (t<sub>ON/t<sub>OFF)
20 ns / 10 ns
Operating Temperature Range
-40°C to +85°C
Package
SOIC (Small Outline Integrated Circuit)
The ADG713BR is available in a compact SOIC package, providing a space-saving solution for high-density circuit designs. With its robust design and high reliability, the ADG713BR is an excellent choice for designers seeking a high-quality switch that delivers consistent performance.