EN
  • EN
  • DE

ADG708BRU

Part No ADG708BRU
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description CMOS, 3 ohm Low Voltage 4-/8-Channel Multiplexers | IC MULTIPLEXER 8X1 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
On-State Resistance (Maximum) 4.5Ohm
Channel-to-Channel Matching (ΔRon) 400mOhm
Supply Voltage , Single (V+) 1.8V ~ 5.5V
Supply Voltage , Dual (V±) ±2.5V
Switch Time (Ton, Toff) (Maximum) 14ns, 8ns
-3db Bandwidth 55MHz
Charge Injection 3pC
Channel Capacitance (CS(off), CD(off)) 13pF, 85pF
Current - Leakage (IS(off)) (Maximum) 10pA
Crosstalk -80dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number ADG708
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1140394-ADG708BRU
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG708BRU CAD Model

Description

Analog Devices Inc. ADG708BRU

The ADG708BRU is a high-performance, CMOS analog multiplexer from Analog Devices Inc., a leader in precision high-performance integrated circuits. This device is part of a series of monolithic CMOS analog switches with a variety of configurations, providing a range of options for analog signal routing applications.

Key Features

  • Low On Resistance: The ADG708BRU features a low on resistance (typically 4 ohms), minimizing signal attenuation and ensuring high signal integrity.
  • Single 1.8 V to 5.5 V Supply: The device operates from a single supply voltage, making it compatible with a variety of systems and simplifying power management.
  • Low Power Consumption: With a low power consumption design, the ADG708BRU is ideal for battery-powered and portable devices, ensuring energy efficiency.
  • 8:1 Multiplexer Configuration: It offers an 8-channel multiplexer configuration, allowing eight different analog inputs to be routed to a single output.
  • Fast Switching Times: The ADG708BRU provides fast switching times, enabling rapid signal selection and minimal delay in signal processing.
  • High ESD Protection: The device is equipped with enhanced electrostatic discharge protection, safeguarding it against damage from static electricity.

Applications

  • Data acquisition systems
  • Communication systems
  • Audio and video signal routing
  • Relay replacement
  • Battery-powered systems
  • Sample-and-hold systems

The ADG708BRU is packaged in a compact TSSOP-16 (Thin Shrink Small Outline Package), making it suitable for space-constrained applications. Its robust design and high performance make it an excellent choice for designers looking for a reliable and efficient solution for their analog multiplexing needs.

With its combination of features, the ADG708BRU from Analog Devices Inc. represents a versatile and reliable solution for a wide range of applications where precision and performance are critical.

For more information, detailed specifications, and data sheets, please visit the Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5329 $53.6515
70+ $1.4359 $100.5130
110+ $1.3874 $152.6140
160+ $1.2903 $206.4480
205+ $1.2418 $254.5690
255+ $1.1933 $304.2915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess