EN
  • EN
  • DE

ADG707BRUZ-REEL7

Part No ADG707BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 8X1 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Circuits 2
Max On Resistance 4.5 Ohm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Dual Supply Voltage(V±) ±2.5V
Max Switch Time (Ton,Toff) 32ns, 16ns (Typ)
-3db Bandwidth 36MHz
Charge Injection 8pC
Channel Capacitance(CS off, CD off) 13pF, 90pF
Max Leakage Current (IS off) 100pA
Crosstalk -80dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-TSSOP
Win Source Part Number 137986-ADG707BRUZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG707BRUZ-REEL7 CAD Model

Description

Product Overview: ADG707BRUZ-REEL7

The ADG707BRUZ-REEL7 is a high-performance, low-voltage CMOS analog multiplexer from Analog Devices Inc., a renowned leader in the field of precision high-performance electronics. This particular component is part of the ADG707 series, which is distinguished by its robust design, high-speed operation, and exceptional signal integrity.

Key Features

  • Channel Configuration: The ADG707BRUZ-REEL7 offers a 8:1 multiplexer configuration, providing the flexibility to connect one of eight inputs to a common output.
  • Power Supply: It operates on a single 1.8V to 5.5V power supply, making it suitable for a variety of applications, including battery-powered devices.
  • Low On Resistance: The on resistance is typically less than 4 ohms, which minimizes signal attenuation and ensures high signal integrity.
  • Low Crosstalk: Excellent isolation between channels results in very low crosstalk, a critical feature for precision applications.
  • High Bandwidth: The device boasts a high bandwidth, facilitating the passage of high-frequency signals without significant distortion.
  • 3.3V/5V CMOS Logic Interface: It is compatible with both 3.3V and 5V logic levels, providing versatility in interfacing with digital systems.

Applications

The ADG707BRUZ-REEL7 is ideal for a wide range of applications, including:

  • Data acquisition systems
  • Communication systems
  • Audio and video switching
  • ATE (Automatic Test Equipment)
  • Relay replacement
  • Battery-powered systems

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The ADG707BRUZ-REEL7 is available in a TSSOP-16 package and is part of the REEL7 tape and reel packaging series, ensuring safe and secure delivery for mass production requirements. With its robust design and adherence to stringent quality standards, this analog multiplexer is a reliable choice for critical applications where performance and precision are paramount.

In summary, the ADG707BRUZ-REEL7 from Analog Devices Inc. is a versatile, high-performance analog multiplexer that offers low power consumption, high-speed operation, and excellent signal fidelity, making it an excellent choice for designers looking to optimize their analog signal routing with minimal signal degradation.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9369 $53.6214
14+ $7.3328 $102.6592
22+ $7.1037 $156.2814
30+ $6.8745 $206.2350
38+ $6.6454 $252.5252
51+ $5.9579 $303.8529
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,580 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess