EN
  • EN
  • DE

ADG659YRQ

Part No ADG659YRQ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SP4T X 2 75OHM 16QSOP / 2 Circuit IC Switch 4:1 75Ohm 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Max) 75Ohm
Channel-to-Channel Matching (ΔRon) 1.3Ohm
Voltage - Supply, Single (V+) 2V ~ 12V
Voltage - Supply, Dual (V±) ±2V ~ 6V
Switch Time (Ton, Toff) (Max) 115ns, 45ns
-3db Bandwidth 400MHz
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 4pF, 12pF
Current - Leakage (IS(off)) (Max) 200pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number ADG659
Standard Package 98 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910390-ADG659YRQ
Ultra Librarian 3D Model Ultra Librarian ADG659YRQ CAD Model

Description

The ADG659YRQ is a precision monolithic analog multiplexer from Analog Devices Inc., designed for a wide range of applications including data acquisition systems, process control, and instrumentation. This component is part of the high-performance series, offering exceptional signal integrity and reliability.

Key Features

  • Single 8-to-1 Multiplexer: The ADG659YRQ features a single eight-channel multiplexer, allowing for efficient channel selection in complex systems.
  • Low On Resistance: With a low on resistance (Ron), this multiplexer ensures minimal signal attenuation and distortion, preserving signal integrity.
  • Low Crosstalk and Off Isolation: Designed to minimize interference between channels, the device offers excellent crosstalk and off isolation performance, making it suitable for sensitive applications.
  • Single or Dual Supply Operation: The ADG659YRQ can operate from a single 5V to 30V supply or a dual ±5V to ±15V supply, providing flexibility in various system designs.
  • Low Power Consumption: This device is optimized for low power consumption, making it ideal for power-sensitive applications.
  • Break-Before-Make Switching: The multiplexer's break-before-make switching mechanism ensures that no two channels are connected simultaneously, preventing signal corruption.

Applications

The ADG659YRQ is versatile and can be integrated into a multitude of applications, including:

  • Data acquisition systems
  • Audio and video routing
  • Process control systems
  • Instrumentation
  • Relay replacement
  • Communication systems

Technical Specifications

The ADG659YRQ comes in a compact QSOP package and is characterized for operation from -40°C to +85°C. Its technical specifications ensure that it meets the stringent requirements of most high-end analog switching applications.

Ordering Information

To purchase the ADG659YRQ or to request samples, visit the Analog Devices Inc. website or contact your local authorized distributor. Ensure to reference the complete part number, including the package type and temperature range, to receive the correct product suited for your specific needs.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6623 $51.2853
27+ $3.8255 $103.2885
41+ $3.7060 $151.9460
56+ $3.5864 $200.8384
73+ $3.4669 $253.0837
97+ $3.1082 $301.4954
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 429 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess