EN
  • EN
  • DE

AD8014ARTZ-REEL7

Part No AD8014ARTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 480MHZ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 4600 V/μs
-3db Bandwidth 480MHz
Current - Input Bias 5μA
Voltage - Input Offset 2mV
Operating Supply Current 1.15mA
Channel Output Current 50mA
Supply Voltage - Operating 4.5 V to 12 V, ±2.25 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 008301-AD8014ARTZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8014ARTZ-REEL7 CAD Model

Description

AD8014ARTZ-REEL7 - High-Speed, Low-Power Current Feedback Amplifier

The AD8014ARTZ-REEL7 is a high-performance current feedback amplifier from Analog Devices Inc., designed for a variety of applications that demand high speed and low power consumption. This device is part of the AD8014 series and comes in a compact SOT-23 package, making it an excellent choice for space-constrained applications.

With its impressive slew rate and bandwidth, the AD8014ARTZ-REEL7 is optimized for video and high-speed signal processing applications. It is capable of delivering a 3000 V/µs slew rate and a 95 MHz bandwidth (G = +1), which ensures minimal distortion and excellent signal fidelity in high-speed communications, imaging systems, and many other applications.

The amplifier operates on a supply voltage range from 3 V to 12 V, providing designers with flexibility in various circuit configurations. Despite its high-speed performance, the AD8014ARTZ-REEL7 maintains low power consumption, with a quiescent current of just 5.5 mA. This feature is particularly beneficial for battery-powered devices and other power-sensitive applications.

One of the key advantages of the AD8014ARTZ-REEL7 is its ability to drive capacitive loads, which is essential for driving cables and filters in data acquisition systems. Additionally, the device features a disable function that reduces the supply current to 0.3 µA, further conserving power when the amplifier is not in use.

With its robust design, the AD8014ARTZ-REEL7 provides excellent performance over the industrial temperature range of -40°C to +85°C, ensuring reliability and consistency in various environments. The REEL7 designation indicates that this component is provided in tape and reel packaging, which is suitable for automated assembly processes, making it a convenient choice for mass production.

In summary, the AD8014ARTZ-REEL7 from Analog Devices Inc. is a versatile, high-speed current feedback amplifier that offers a unique combination of speed, low power consumption, and the ability to drive capacitive loads. Its compact size and flexible power supply requirements make it an ideal choice for a wide range of applications, including communication systems, video processing, and portable devices.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8396 $53.7544
32+ $3.1504 $100.8128
50+ $3.0520 $152.6000
68+ $2.9535 $200.8380
88+ $2.8551 $251.2488
118+ $2.5597 $302.0446
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,850 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess