EN
  • EN
  • DE

ADG619BRTZ-REEL7

Part No ADG619BRTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 6.5 Ohm
Channel-to-Channel Matching (ΔRon) 700 mOhm
Single Supply Voltage (V+) 2.7 V to 5.5 V
Dual Supply Voltage(V±) ±2.7 V to 5.5 V
Max Switch Time (Ton,Toff) 120ns, 75ns
-3db Bandwidth 190MHz
Charge Injection 110pC
Channel Capacitance(CS off, CD off) 25pF
Max Leakage Current (IS off) 250pA
Crosstalk -67dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-8
Win Source Part Number 008864-ADG619BRTZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG619BRTZ-REEL7 CAD Model

Description

The ADG619BRTZ-REEL7 is a high-performance, CMOS analog switch manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This product is part of the ADG619 series, which are monolithic, CMOS SPDT (single pole double throw) switches. This particular model is provided in a compact SOT-23 package and is designed for use in a wide range of applications, including communication systems, data acquisition systems, and audio signal routing.

Key Features

  • Low On Resistance: The switch features a low on resistance of typically 4 Ω, which ensures minimal signal distortion and power loss.
  • Single Supply Operation: It operates from a single supply voltage ranging from +2.7 V to +5.5 V, making it suitable for battery-powered devices and portable applications.
  • Fast Switching Times: The ADG619BRTZ-REEL7 boasts fast switching times (tON and tOFF) of typically 20 ns and 10 ns, respectively, which is ideal for high-speed signal switching.
  • Low Power Consumption: With ultra-low power dissipation, the device is perfect for power-sensitive applications.
  • High Off Isolation: The switch provides excellent signal isolation when in the off state, minimizing crosstalk between channels.
  • Extended Temperature Range: It is operational over the extended industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments.

Applications

  • Audio and Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Test Equipment
  • Relay Replacement
  • Battery-Powered Systems

Product Details

The ADG619BRTZ-REEL7 comes in a tape and reel packaging format, denoted by the REEL7 suffix, which is suitable for automated assembly processes. The device's SOT-23 package is highly favored for its small footprint, making it an excellent choice for space-constrained applications. Analog Devices Inc. ensures that the ADG619BRTZ-REEL7 meets rigorous quality and performance standards, offering designers a reliable and efficient solution for their analog switching needs.

Ordering Information

For purchasing and further information regarding the ADG619BRTZ-REEL7, please contact Analog Devices Inc. or an authorized distributor. Ensure to refer to the latest datasheets and product specifications to verify the suitability of the product for your specific application.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0555 $51.3875
60+ $1.6866 $101.1960
92+ $1.6339 $150.3188
127+ $1.5812 $200.8124
164+ $1.5285 $250.6740
219+ $1.3704 $300.1176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,690 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess