EN
  • EN
  • DE

ADG5436BRUZ

Part No ADG5436BRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description High Voltage Latch-Up Proof, Dual SPDT Switches | IC SWITCH DUAL SPDT 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Switch Circuit SPDT
On-State Resistance (Maximum) 10Ohm
Channel-to-Channel Matching (ΔRon) 350mOhm
Supply Voltage , Single (V+) 9V ~ 40V
Supply Voltage , Dual (V±) ±9V ~ 22V
Switch Time (Ton, Toff) (Maximum) 213ns, 152ns
-3db Bandwidth 100MHz
Charge Injection 250pC
Channel Capacitance (CS(off), CD(off)) 18pF, 63pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -58dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number ADG5436
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1140336-ADG5436BRUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG5436BRUZ CAD Model

Description

Analog Devices Inc. ADG5436BRUZ Overview

The ADG5436BRUZ from Analog Devices Inc. is a high-performance, dual-channel, differential/single-ended 4:1 multiplexer. This robust component is designed for precision signal routing in a variety of applications, including data acquisition systems, communication systems, and industrial automation. With its low on-resistance and high off-isolation, the ADG5436BRUZ ensures signal integrity and minimizes crosstalk between channels.

Key Features

  • Channel Configuration: Dual 4:1 multiplexer, which can be used in differential or single-ended modes.
  • Power Supply: Operates from a single 9 V to 40 V supply or dual ±4.5 V to ±20 V supplies, providing flexibility in various circuit designs.
  • Low On-Resistance: Typically 35 Ω, which helps to preserve signal quality and reduce power consumption.
  • High Off-Isolation: Minimizes signal leakage between channels, ensuring accurate data readings and system integrity.
  • Wide Operating Temperature Range: Can operate over the extended industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Package: Available in a compact 20-lead TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications.

Applications

The ADG5436BRUZ is versatile and can be integrated into a wide array of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAS)
  • Process Control Systems
  • Relay Replacement
  • Audio and Video Routing

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADG5436BRUZ is no exception. This multiplexer is manufactured using a silicon-on-insulator (SOI) process that provides enhanced performance over a wide temperature range and improves the overall reliability of the device.

Conclusion

For designers looking for a reliable and efficient way to route multiple signals in their systems, the ADG5436BRUZ from Analog Devices Inc. offers a compelling solution. With its strong feature set and robust performance, it stands out as a valuable component in any precision signal routing application.

You May Also Be Interested in

Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9790 $59.8740
11+ $9.3474 $102.8214
17+ $9.0316 $153.5372
24+ $8.4000 $201.6000
31+ $8.0843 $250.6133
39+ $7.7685 $302.9715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess