EN
  • EN
  • DE

ADG5434BRUZ

Part No ADG5434BRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description High Voltage Latch-Up Proof, Triple/Quad SPDT Switches | IC SWITCH QUAD SPST 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Switch Circuit SPDT
On-State Resistance (Maximum) 14Ohm
Channel-to-Channel Matching (ΔRon) 300mOhm
Supply Voltage , Single (V+) 9V ~ 40V
Supply Voltage , Dual (V±) ±9V ~ 22V
Switch Time (Ton, Toff) (Maximum) 186ns, 104ns
-3db Bandwidth 140MHz
Charge Injection 176pC
Channel Capacitance (CS(off), CD(off)) 15pF, 23pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -60dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number ADG5434
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1140335-ADG5434BRUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG5434BRUZ CAD Model

Description

ADG5434BRUZ High-Performance, 4-Channel Multiplexer/Demultiplexer by Analog Devices Inc.

The ADG5434BRUZ is a cutting-edge, high-performance 4-channel multiplexer/demultiplexer designed by Analog Devices Inc., a leader in the semiconductor industry. This component provides an efficient solution for routing analog and digital signals in various applications, making it an essential part of any electronic system that requires high signal integrity and reliability.

Key Features:

  • Wide Operating Voltage Range: The ADG5434BRUZ operates over a single 3 V to 44 V range or a dual ±15 V supply, offering flexibility for different system design requirements.
  • Low On-Resistance: Featuring a low on-resistance (RON) of typically 4.5 Ω, this device ensures minimal signal attenuation, providing excellent performance for precision analog applications.
  • High Current Carrying Capability: With a continuous current rating of up to ±130 mA, the ADG5434BRUZ can handle significant current without compromising performance.
  • Low Power Consumption: The component boasts a low power consumption, making it suitable for power-sensitive applications.
  • Robust ESD Protection: It incorporates enhanced electrostatic discharge (ESD) protection up to 8 kV, ensuring durability and longevity in harsh environments.

Applications:

The versatility of the ADG5434BRUZ makes it ideal for a wide range of applications, including:

  • Automatic test equipment
  • Data acquisition systems
  • Battery-powered systems
  • Communication systems
  • Audio and video signal routing

Package and Quality:

The ADG5434BRUZ is available in a compact 20-lead TSSOP (thin shrink small outline package) that is designed for space-saving on the PCB. Analog Devices Inc. is committed to the highest quality standards, and this product is no exception. It is manufactured in compliance with industry standards, ensuring reliability and performance consistency across various environmental conditions.

In conclusion, the ADG5434BRUZ from Analog Devices Inc. is a superior choice for designers looking for a high-performance, robust, and versatile multiplexer/demultiplexer for their next project. Its combination of low on-resistance, high current capability, and ESD protection makes it a highly desirable component for any application requiring efficient signal routing.

You May Also Be Interested in

Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2096 $55.2576
14+ $7.5566 $105.7924
21+ $7.3205 $153.7305
29+ $7.0843 $205.4447
37+ $6.8482 $253.3834
49+ $6.1397 $300.8453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess