EN
  • EN
  • DE

ADG5401BCPZ-RL7

Part No ADG5401BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 1
Max On Resistance 7 Ohm
Single Supply Voltage (V+) 9 V to 40 V
Dual Supply Voltage(V±) ±9 V to 22 V
Max Switch Time (Ton,Toff) 21ns, 23ns
-3db Bandwidth 170MHz
Charge Injection 275pC
Channel Capacitance(CS off, CD off) 21pF, 23pF
Max Leakage Current (IS off) 500pA
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 8-LFCSP-WD (2x3)
Win Source Part Number 1014339-ADG5401BCPZ-RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG5401BCPZ-RL7 CAD Model

Description

Analog Devices Inc. ADG5401BCPZ-RL7 High-Performance Switch

The ADG5401BCPZ-RL7 from Analog Devices Inc. is a high-performance, single-channel switch that offers a superior solution for precision signal routing in a variety of applications. This component is part of the robust portfolio of Analog Devices' switches and multiplexers that are designed to deliver high accuracy, low noise, and wide bandwidth performance.

Encased in a compact 16-lead LFCSP package, the ADG5401BCPZ-RL7 is optimized for space-constrained designs without compromising on functionality. With its wide operating temperature range, this switch is suitable for demanding environments and can be reliably integrated into industrial, medical, and communication systems.

Key Features

  • Single SPST Switch: The ADG5401BCPZ-RL7 is a single-pole/single-throw (SPST) switch, providing a straightforward and efficient pathway for signal routing.
  • Low On-Resistance: This device boasts a low on-resistance (RON), typically around 0.75 ohms, ensuring minimal signal attenuation and distortion when the switch is in the ON state.
  • Wide Supply Range: It operates with a dual ±5 V to ±22 V or a single 10 V to 40 V power supply, accommodating a variety of power environments.
  • Fast Switching Times: The switch features fast turn-on and turn-off times, allowing for quick signal switching, which is essential for high-speed data acquisition and multiplexing applications.
  • High ESD Protection: The ADG5401BCPZ-RL7 is equipped with robust electrostatic discharge (ESD) protection, enhancing its durability and longevity in harsh electrical environments.
  • Latch-Up Proof: The device is designed to be immune to latch-up, ensuring stable operation throughout its voltage range.

Applications

The versatility of the ADG5401BCPZ-RL7 makes it an ideal choice for a multitude of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Instrumentation
  • Communication Systems
  • Medical Equipment

With its exceptional performance and reliability, the ADG5401BCPZ-RL7 from Analog Devices Inc. stands out as a superior choice for designers who require a high-quality switch that can handle precise and accurate signal routing tasks in their advanced electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4578 $58.7826
41+ $2.8373 $116.3293
64+ $2.7486 $175.9104
87+ $2.6600 $231.4200
113+ $2.5713 $290.5569
151+ $2.3053 $348.1003
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,330 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess