EN
  • EN
  • DE

ADG529AKP

Part No ADG529AKP
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 4X1 20PLCC / Circuit IC Switch 20-PLCC (9x9)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Base Product Number ADG529A
Standard Package 49 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 41565-ADG529AKP
Ultra Librarian 3D Model Ultra Librarian ADG529AKP CAD Model

Description

Introducing the ADG529AKP from Analog Devices Inc.

The ADG529AKP is a high-performance analog multiplexer from Analog Devices Inc., a leader in semiconductor design and manufacturing. This precision analog multiplexer is part of their wide range of switch and multiplexer devices, designed to provide efficient and reliable solutions for routing analog signals in various electronic systems.

Key Features

  • Multiple Channel Configurations: The ADG529AKP offers dual 4-channel and single 8-channel multiplexer options, giving designers the flexibility to choose the configuration that best fits their application needs.
  • Low On-Resistance: With its low on-resistance, this multiplexer ensures minimal signal distortion and attenuation, providing a clear and accurate signal path for precision applications.
  • Single Supply Operation: Designed for single supply operation, the ADG529AKP can operate from a single 10.8V to 16.5V power supply, simplifying power management in systems.
  • Low Power Consumption: Power efficiency is a key consideration, and the ADG529AKP excels with its low power consumption, making it ideal for battery-powered and portable devices.
  • Break-Before-Make Switching: This feature ensures that one channel is disconnected before another is connected, preventing momentary shorting when switching between channels.

Applications

The ADG529AKP is versatile and can be incorporated into a variety of applications, such as:

  • Data acquisition systems
  • Communication systems
  • Audio and video routing
  • Test equipment and instrumentation
  • Process control systems

Reliability and Quality

Analog Devices Inc. is known for their commitment to quality and reliability. The ADG529AKP is built to meet rigorous industry standards, ensuring long-term performance and stability in even the most demanding environments.

Whether you're designing for industrial, commercial, or high-end consumer markets, the ADG529AKP provides the performance and reliability you need in a compact, easy-to-integrate package. Choose the ADG529AKP for your next project and benefit from the expertise and support of Analog Devices Inc.

You May Also Be Interested in

Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess