EN
  • EN
  • DE

ADG528FBP

Part No ADG528FBP
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 4/8 Channel Fault-Protected Analog Multiplexers | IC MULTIPLEXER 8X1 20PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
On-State Resistance (Maximum) 300Ohm
Channel-to-Channel Matching (ΔRon) 15Ohm
Supply Voltage , Single (V+) 15V
Supply Voltage , Dual (V±) ±15V
Switch Time (Ton, Toff) (Maximum) 250ns, 250ns
Charge Injection 4pC
Channel Capacitance (CS(off), CD(off)) 5pF, 50pF
Current - Leakage (IS(off)) (Maximum) 1nA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-LCC
Supplier Device Package 20-PLCC (9x9)
Family Part Number ADG528
Manufacturer Pack Quantity 49
MSL Level 1 (Unlimited)
Win Source Part Number 1140326-ADG528FBP
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG528FBP CAD Model

Description

Product Overview: ADG528FBP by Analog Devices Inc.

The ADG528FBP is a high-performance, monolithic CMOS analog multiplexer from Analog Devices Inc., a leader in high-performance semiconductors. This device is designed to connect one of eight inputs to a common output, as determined by a 3-bit binary address (A0, A1, A2). The ADG528FBP offers exceptional accuracy and reliability in signal routing applications, making it an ideal choice for data acquisition systems, communication systems, and other applications requiring high-speed, bidirectional data flow.

The ADG528FBP operates on a single 15 V power supply or dual ±15 V supplies, providing versatility for different circuit configurations. Its low power dissipation ensures efficient operation, while its high switching speeds facilitate rapid signal processing. The device also features a low charge injection, which minimizes signal distortion during the switching process.

Key Features:

  • Single or Dual Supply Operation: Operates from a single 15 V supply or dual ±15 V supplies, offering flexibility for various system designs.
  • Low Power Dissipation: Consumes minimal power, making it suitable for power-sensitive applications.
  • High Switching Speeds: Provides quick transition times for efficient signal routing and processing.
  • Low Charge Injection: Ensures signal integrity by minimizing distortion during switching events.
  • Break-Before-Make Switching: Guarantees that no two switches are closed simultaneously, preventing signal overlap and ensuring clean switching.

Applications:

  • Data Acquisition Systems
  • Test Equipment
  • Communication Systems
  • Audio and Video Switching
  • Process Control

The robust design of the ADG528FBP ensures that it delivers consistent performance over its entire operating range. With its proven reliability and high-functionality, this analog multiplexer is a top choice for engineers and designers looking for a dependable solution for their multiplexing needs. Analog Devices Inc. provides comprehensive technical support and documentation, making the integration of the ADG528FBP into your projects seamless and straightforward.

You May Also Be Interested in

STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.8181 $73.6362
4+ $30.2098 $120.8392
6+ $29.2657 $175.5942
8+ $28.3217 $226.5736
10+ $27.3776 $273.7760
13+ $24.5454 $319.0902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess