Product Overview: SN74HC541NSRG4 by Texas Instruments
The SN74HC541NSRG4 is a high-performance, octal buffer and line driver designed to have the capability to drive bus lines or buffer memory address registers. Manufactured by the renowned semiconductor company Texas Instruments, this integrated circuit is part of their 'HC' series, which stands for High-Speed CMOS. The device operates at a voltage range of 2V to 6V, making it suitable for interfacing with a wide range of logic families.
Key Features
- Logic Type: Octal Buffer/Line Driver
- Number of Channels: 8
- Output Type: 3-State
- Supply Voltage: 2V to 6V
- Operating Temperature: -40°C to 85°C
- Package / Case: SOP (Small Outline Package)
- Mounting Type: Surface Mount
- Logic Family: HC
- Propagation Delay Time: 13 ns at 4.5V
The SN74HC541NSRG4 provides high-current drive capability (up to 15mA at the output), which is essential for driving high-capacitive loads and ensures reduced signal distortion. This makes it an excellent choice for applications that require high-speed data transmission and buffering.
Applications
This versatile component is widely used across various applications, including:
- Memory address driving
- Bus-oriented systems
- Data transmission systems
- Input/Output port expansion
- Microprocessor or Microcontroller interfacing
The device features a high noise immunity characteristic of CMOS devices and the SN74HC541NSRG4 comes with the added advantage of the Texas Instruments' commitment to quality and reliability. The 3-state outputs, which can be placed in a high-impedance state, allow for bus sharing without the risk of bus contention.
With its robust design and versatile functionality, the SN74HC541NSRG4 is a staple component for electrical engineers and designers looking to create reliable and efficient digital systems. Its SOP package ensures that it is compact enough for use in space-constrained applications while still delivering the high performance expected from Texas Instruments products.