EN
  • EN
  • DE

ADG528FBN

Part No ADG528FBN
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 18DIP / Circuit IC Switch 18-PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Mounting Type Through Hole
Package / Case 18-DIP (0.300", 7.62mm)
Supplier Device Package 18-PDIP
Base Product Number ADG528F
Standard Package 20 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 41564-ADG528FBN
Ultra Librarian 3D Model Ultra Librarian ADG528FBN CAD Model

Description

Product Overview: ADG528FBN by Analog Devices Inc.

The ADG528FBN is a high-performance CMOS analog multiplexer from Analog Devices Inc., renowned for its precision and robust design. This component is part of a series that offers users exceptional signal accuracy and switching capabilities, making it an ideal choice for various applications such as data acquisition systems, communication systems, and medical equipment.

Key Features

  • Multiple Channel Configurations: The ADG528FBN features an 8-channel multiplexer configuration, allowing users to select multiple input signals and route them to a single output line, enhancing the flexibility of system design.
  • Low On-Resistance: The device boasts a low on-resistance (typically 80 ohms), which minimizes signal attenuation and ensures high signal integrity.
  • Single or Dual Power Supply: It operates with a single power supply ranging from +10.8 V to +16.5 V or a dual power supply from ±10.8 V to ±16.5 V, accommodating a wide range of applications.
  • Break-Before-Make Switching: This feature prevents momentary shorting when switching between channels, thus safeguarding the integrity of the signals being processed.
  • Low Power Consumption: The ADG528FBN is designed for low power consumption, making it suitable for battery-powered and portable devices.

Applications

The versatile nature of the ADG528FBN allows it to be utilized across a broad spectrum of applications:

  • Data Acquisition Systems
  • Test Equipment
  • Communication Systems
  • Medical Diagnostic Equipment
  • Battery-Powered and Portable Instruments

Technical Specifications

The ADG528FBN comes in a robust package and is specified over the extended industrial temperature range. It features TTL/CMOS-compatible digital inputs, which simplifies the interface with a microprocessor or digital logic. The device also provides enhanced electrostatic discharge (ESD) protection, ensuring its reliability and longevity in demanding environments.

For engineers and designers looking for a reliable and efficient analog multiplexing solution, the ADG528FBN from Analog Devices Inc. offers a mix of performance, versatility, and durability that can meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess