EN
  • EN
  • DE

ADG5209BCPZ-RL7

Part No ADG5209BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX 4CH LATCHUP PROOF 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Maximum) 160 Ohm
Channel-to-Channel Matching (ΔRon) 3.5 Ohm
Operating Supply Voltage 9 V ~ 40 V
Dual Voltage Supply ±9 V ~ 22 V
Switch Time (Ton, Toff) (Maximum) 140ns, 185ns
-3db Bandwidth 130MHz
Charge Injection 0.4pC
Channel Capacitance (CS(off), CD(off)) 2.8pF, 17pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -90dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 16-WQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-WQ (4x4)
Win Source Part Number 767862-ADG5209BCPZ-RL7
Popularity Medium
Supply and Demand Status Limited
Family Name ADG5209
Introduction Date March 30, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADG5209BCPZ-RL7 CAD Model

Description

Analog Devices Inc. ADG5209BCPZ-RL7 High-Performance Analog Multiplexer

The ADG5209BCPZ-RL7 is a high-performance, 4-channel differential/8-channel single-ended analog multiplexer from Analog Devices Inc., designed to deliver exceptional signal integrity and robustness for a wide range of applications. With its low on-resistance and on-resistance flatness, this device is an ideal choice for precision data acquisition systems, test equipment, and battery-powered instruments.

Featuring an extended operating temperature range, the ADG5209BCPZ-RL7 ensures reliable performance in demanding environments, making it suitable for industrial and automotive applications. The multiplexer operates from a single 9 V to 40 V supply or from dual ±4.5 V to ±20 V supplies, providing designers with flexibility in various circuit configurations.

The device's innovative design minimizes on-resistance and maximizes switching speed, ensuring that signals are passed through with minimal distortion and delay. The low charge injection further enhances the accuracy of the signal path, making the ADG5209BCPZ-RL7 a great choice for precision applications such as medical instrumentation and audio signal routing.

For added convenience, the ADG5209BCPZ-RL7 comes in a compact 20-lead LFCSP (Lead Frame Chip Scale Package) that is both space-saving and offers improved thermal performance. The RoHS-compliant and lead (Pb)-free package is designed to meet environmental standards, providing an eco-friendly solution for modern electronic designs.

Key features of the ADG5209BCPZ-RL7 include:

  • 4 differential or 8 single-ended channels
  • Low on-resistance: 4.5 Ω typical
  • On-resistance flatness: 0.6 Ω typical
  • Single or dual supply operation
  • Extended temperature range: -40°C to +125°C
  • Compact 20-lead LFCSP package
  • RoHS-compliant and lead-free

Whether you are designing a complex data acquisition system or a simple signal routing application, the ADG5209BCPZ-RL7 from Analog Devices Inc. offers the performance and reliability you need to ensure accurate and efficient operation. Its combination of low on-resistance, high switching speed, and versatile supply voltage options make it a top choice for engineers looking for a high-quality analog multiplexer.

You May Also Be Interested in

Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.7386 $50.2158
8+ $13.7343 $109.8744
12+ $13.3051 $159.6612
16+ $12.8759 $206.0144
21+ $12.4467 $261.3807
27+ $11.1591 $301.2957
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess