EN
  • EN
  • DE

NLCV32T-082J-PF

Part No NLCV32T-082J-PF
Manufacturer TDK Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832681-NLCV32T-082J-PF
Ultra Librarian 3D Model Ultra Librarian NLCV32T-082J-PF CAD Model

Description

The NLCV32T-082J-PF is a TDK Corporation chip inductor designed for various high-frequency applications. This inductor is characterized by its compact size, high Q-factor, and excellent self-resonant frequency, making it ideal for impedance matching, filtering, and oscillation circuits. Its multilayer construction provides stable performance and minimizes electromagnetic interference (EMI), ensuring reliable operation in sensitive electronic environments.

Applications:

  • RF circuits: Used for impedance matching and filtering in RF transceivers.
  • Mobile phones: Employed in antenna matching networks and power amplifiers.
  • Wireless communication devices: Suitable for Bluetooth, Wi-Fi, and other wireless modules.
  • High-frequency filters: Provides effective noise reduction in high-speed data lines.
  • Oscillation circuits: Used in crystal oscillators and other timing circuits.

Features:

  • Multilayer construction: Offers stable performance and high self-resonant frequency.
  • Compact size: Suitable for space-constrained applications in portable devices.
  • High Q-factor: Ensures efficient signal transmission and filtering.
  • RoHS compliant: Environmentally friendly and compliant with RoHS regulations.
  • Surface Mount Technology (SMT): Facilitates automated assembly and high-density packaging.

Benefits:

  • High performance: Provides efficient signal transmission and filtering.
  • Low EMI: Reduces interference with other electronic components.
  • Stable performance: Offers consistent performance over a wide range of frequencies.
  • Compact design: Enables miniaturization of electronic devices.
  • Easy to integrate: Designed for easy integration into various circuit designs.

Additional Details:

The NLCV32T-082J-PF has an inductance value of 0.82uH and a tolerance of ±5%. It is designed for surface mount technology (SMT) and comes in a 3.2 x 2.5 mm package. The inductor's specifications make it suitable for applications demanding high reliability and efficient signal handling in a small form factor, especially in wireless communication and RF circuit designs.

You May Also Be Interested in

Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess