EN
  • EN
  • DE

ADG5206BCPZ-RL7

Part No ADG5206BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX 1 X 16:1 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Number of Circuits 1
On-State Resistance (Maximum) 160 Ohm
Channel-to-Channel Matching (ΔRon) 4 Ohm
Operating Supply Voltage 9 V ~ 40 V
Dual Voltage Supply ±9 V ~ 22 V
Switch Time (Ton, Toff) (Maximum) 230ns, 185ns
-3db Bandwidth 65MHz
Charge Injection 0.45pC
Channel Capacitance (CS(off), CD(off)) 3.3pf, 62pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -76dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 32-WFQFN Exposed Pad, CSP
Manufacturer Package 32-LFCSP-WQ (5x5)
Win Source Part Number 767860-ADG5206BCPZ-RL7
Popularity Medium
Supply and Demand Status Limited
Family Name ADG5206
Introduction Date May 16, 2013
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADG5206BCPZ-RL7 CAD Model

Description

The ADG5206BCPZ-RL7 is a high-performance, high-voltage multiplexer from Analog Devices Inc., a leader in the semiconductor industry. This device is part of the robust ADG5206 series, designed to deliver exceptional signal accuracy and integrity in a compact LFCSP (Lead Frame Chip Scale Package) form factor. With its advanced features, the ADG5206BCPZ-RL7 is an ideal choice for a wide range of applications, including data acquisition systems, test equipment, and industrial automation.

Key Features

  • Multiple Channel Configurations: This device offers 16 single-ended channels or 8 differential channels, providing flexibility for various signal routing needs.
  • High Voltage Operation: Capable of operating with a dual supply voltage range of ±9 V to ±22 V or a single supply voltage of 18 V to 44 V, making it suitable for high-voltage applications.
  • Low On Resistance: Features a low on resistance of typically 33 ohms, ensuring minimal signal attenuation and distortion.
  • Low Charge Injection: The low charge injection of this multiplexer helps to maintain signal fidelity, reducing the impact of switching on the signal quality.
  • Extended Temperature Range: Operates reliably over an extended industrial temperature range of -40°C to +125°C, suitable for harsh environments.
  • Enhanced ESD Protection: Equipped with robust electrostatic discharge (ESD) protection to safeguard the device against unexpected voltage spikes.

Applications

The ADG5206BCPZ-RL7 is versatile and can be used in a variety of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAS)
  • Instrumentation
  • Process Control
  • Relay Replacement
  • Sample and Hold Systems

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The ADG5206BCPZ-RL7 is manufactured with precision and is subject to rigorous testing to ensure performance and reliability. It is available in a RoHS-compliant package, reflecting the company's dedication to environmental responsibility.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,150 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess