EN
  • EN
  • DE

ADG5204BRUZ

Part No ADG5204BRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description High Voltage, Latch-Up Proof, 4-Channel Multiplexer Automatic test equipment | IC MUX 4:1 170 OHM 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Switch Circuit SP4T
On-State Resistance (Maximum) 160Ohm
Channel-to-Channel Matching (ΔRon) 4.5Ohm
Supply Voltage , Single (V+) 9V ~ 40V
Supply Voltage , Dual (V±) ±9V ~ 22V
Switch Time (Ton, Toff) (Maximum) 185ns, 175ns
-3db Bandwidth 150MHz
Charge Injection -0.6pC
Channel Capacitance (CS(off), CD(off)) 3pF, 26pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -80dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number ADG5204
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1140297-ADG5204BRUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG5204BRUZ CAD Model

Description

The ADG5204BRUZ from Analog Devices Inc. is a high-performance, 4-channel analog multiplexer that offers exceptional signal integrity and robustness for a wide range of applications. This component is part of the ADG5204 series, which is known for its reliability and versatility in handling high-voltage and high-current signals.

Key Features

  • Channel Configuration: The device features a 4:1 multiplexer configuration, allowing users to select one of four inputs to connect to a single output.
  • High Voltage Range: It operates with a dual supply voltage ranging from ±10.8 V to ±16.5 V or a single supply voltage from 10.8 V to 33 V, making it suitable for various industrial applications.
  • Low On Resistance: The ADG5204BRUZ boasts a low on resistance (typically 4.5 Ω), which minimizes signal attenuation and ensures excellent signal fidelity.
  • Low Charge Injection: With its low charge injection feature, this multiplexer minimizes distortion and preserves the integrity of the analog signal during switching.
  • High ESD Protection: The device offers robust electrostatic discharge (ESD) protection, enhancing its durability and lifespan in harsh environments.
  • Latch-Up Proof: It is designed to be immune to latch-up, ensuring stable performance and protection against overvoltage stress.

Applications

The ADG5204BRUZ is ideal for a variety of applications, including:

  • Automatic Test Equipment (ATE)
  • Data Acquisition Systems
  • Instrumentation
  • Process Control Systems
  • Communication Systems

Package and Quality

The ADG5204BRUZ comes in a TSSOP (Thin Shrink Small Outline Package) form factor, providing a compact solution for space-constrained applications. Analog Devices Inc. ensures the highest quality standards, and this product is RoHS compliant and lead-free, catering to environmentally conscious design requirements.

With its combination of performance, reliability, and versatility, the ADG5204BRUZ from Analog Devices Inc. stands out as an excellent choice for designers who require a high-quality analog multiplexer for their sophisticated electronic systems.

You May Also Be Interested in

NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3486 $60.8804
29+ $4.0679 $117.9691
45+ $3.9270 $176.7150
64+ $3.6475 $233.4400
83+ $3.5066 $291.0478
103+ $3.3668 $346.7804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,999 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess