EN
  • EN
  • DE

ADG511BRZ

Part No ADG511BRZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description LC2MOS Precision 5 V/3 V Quad SPST Switches | IC SWITCH QUAD SPST 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Switch Circuit SPST - NC
On-State Resistance (Maximum) 30Ohm
Supply Voltage , Single (V+) 3V ~ 5.5V
Supply Voltage , Dual (V±) ±4.5V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 200ns, 120ns
Charge Injection 11pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -85dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number ADG511
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1140288-ADG511BRZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Audio, Communications & Networking, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian ADG511BRZ CAD Model

Description

Analog Devices Inc. ADG511BRZ Precision Analog Switch

The ADG511BRZ is a high-performance precision analog switch from Analog Devices Inc., designed to deliver exceptional signal integrity and operational flexibility. This switch is part of a family of monolithic CMOS ICs, which offers superior performance for a wide range of applications, including data acquisition systems, communication systems, and medical equipment.

Constructed with Analog Devices' advanced silicon-oxide-nitride-oxide-silicon (SONOS) process, the ADG511BRZ provides a dual SPST (single-pole, single-throw) configuration. This allows for the routing of two different signals through a single device, making it an ideal choice for multiplexing and demultiplexing applications, as well as signal gating.

Key Features:

  • Low On-Resistance: The switch features a low on-resistance (typically 45 ohms), which ensures minimal signal distortion and low insertion loss, providing a clear and reliable signal pathway.
  • Low Power Consumption: With its CMOS construction, the ADG511BRZ boasts low power consumption, making it suitable for battery-powered and portable devices where power efficiency is crucial.
  • Single Supply Operation: It operates from a single supply voltage ranging from +10V to +30V, or a dual supply of ±5V to ±15V, offering versatility in various circuit designs.
  • Fast Switching Times: The device offers fast switching times (t_ON and t_OFF) of typically 175ns and 145ns, respectively, ensuring quick response in time-sensitive applications.
  • Break-Before-Make Switching: This feature prevents momentary shorting when switching between channels, thus protecting the circuitry and maintaining signal integrity.
  • Extended Temperature Range: The ADG511BRZ is designed to operate over an extended industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.
  • Package: It comes in a compact 16-lead SOIC (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications.

The ADG511BRZ is a testament to Analog Devices' commitment to providing high-quality components that enhance the accuracy and efficiency of electronic systems. Its robust design and flexible operation make it an excellent choice for designers looking to create precise and reliable solutions in their electronic designs.

Whether you're working on a sophisticated industrial control system or a sensitive medical device, the ADG511BRZ from Analog Devices Inc. offers the performance and reliability you need to ensure your product's success.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4977 $59.4839
17+ $6.9725 $118.5325
26+ $6.7547 $175.6222
36+ $6.5368 $235.3248
46+ $6.3189 $290.6694
62+ $5.6652 $351.2424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess