EN
  • EN
  • DE

ADG511BR-REEL7

Part No ADG511BR-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Switch Circuit SPST - NC
Number of Circuits 4
Max On Resistance 30 Ohm (Typ)
Single Supply Voltage (V+) 3 V to 5.5 V
Dual Supply Voltage(V±) ±4.5 V to 5.5 V
Max Switch Time (Ton,Toff) 200ns, 120ns (Typ)
Charge Injection 11pC
Channel Capacitance(CS off, CD off) 9pF, 9pF
Max Leakage Current (IS off) 100pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 123825-ADG511BR-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG511BR-REEL7 CAD Model

Description

Product Overview: ADG511BR-REEL7

The ADG511BR-REEL7 is a high-performance analog multiplexer from Analog Devices Inc., a leading manufacturer in the semiconductor industry. This component is designed to provide precision, low-cost switching solutions for a wide range of applications including data acquisition systems, communication systems, and medical equipment.

Key Features:

  • Wide Operating Supply Range: The ADG511BR-REEL7 operates from a single 10.8 V to 16.5 V power supply or from dual ±4.5 V to ±16.5 V supplies, offering flexibility for various system design requirements.
  • Low Power Consumption: With its low power attributes, it is an ideal choice for battery-powered instruments and portable devices, ensuring efficient power management.
  • High Switching Speed: The device boasts fast switching times, with t<sub>TRANSITION typically around 175 ns, which is critical for applications that require rapid signal routing.
  • Low On Resistance: The on resistance is typically 35 Ω, which minimizes signal attenuation and ensures high signal integrity.
  • Bidirectional Signal Flow: Signals can flow in both directions through the switch, providing design versatility.

Package and Quality:

  • The ADG511BR-REEL7 is offered in a compact SOIC (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications.
  • It is part of the REEL7 packaging series from Analog Devices, which indicates the product is provided in tape and reel packaging for automated assembly processes.
  • Analog Devices Inc. is known for its commitment to high-quality standards, and this product is no exception, ensuring reliability and performance consistency.

Applications:

  • Test Equipment
  • Data Acquisition Systems
  • Battery-Powered Systems
  • Audio and Video Switching
  • Communication Systems

The ADG511BR-REEL7 analog multiplexer represents a blend of performance, versatility, and reliability, making it a top choice for designers seeking to optimize their system's signal routing capabilities. With Analog Devices Inc.'s reputation for innovative design and quality manufacturing, this product is set to deliver outstanding performance in a diverse array of applications.

You May Also Be Interested in

Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.7392 $61.4784
5+ $25.2217 $126.1085
8+ $24.4340 $195.4720
10+ $23.6452 $236.4520
13+ $22.8575 $297.1475
17+ $20.4932 $348.3844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,140 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess