The ADG511ABR is a precision monolithic CMOS device comprising four independently selectable switches, designed and manufactured by Analog Devices Inc. It is an ideal component for applications requiring high-performance switching of analog signals. The ADG511ABR is part of a series of analog switches that offer low on resistance and low on resistance flatness, making it an excellent choice for precision analog applications.
Key Features
- Low On Resistance: The switch offers a low on resistance (RON) of typically 35 ohms, ensuring minimal signal attenuation and power loss during operation.
- Single or Dual Supply Operation: It is versatile in power requirements, operating from a single +10V to +30V supply or a dual ±5V to ±20V supply, accommodating a wide range of applications.
- Low Power Consumption: With its CMOS construction, the ADG511ABR consumes minimal power, making it suitable for power-sensitive designs.
- High Switching Speed: The device features fast switching times (tON and tOFF) of less than 150 ns, allowing for high-speed signal processing.
- Break-Before-Make Switching: This ensures that signal integrity is maintained during switching, with no momentary shorting of channels.
Applications
The ADG511ABR is used in a variety of applications where high precision and reliability are required. Common applications include:
- Test Equipment
- Data Acquisition Systems
- Communication Systems
- Audio Signal Routing
- Sample-Hold Systems
Technical Specifications
| Parameter |
Value |
| Supply Voltage (Single) |
+10V to +30V |
| Supply Voltage (Dual) |
±5V to ±20V |
| On Resistance (RON) |
35 ohms typical |
| Switching Times (tON / tOFF) |
< 150 ns |
| Package |
SOIC (Small Outline Integrated Circuit) |
For those looking to integrate high-performance analog switching within their electronic designs, the ADG511ABR from Analog Devices Inc. offers a robust and reliable solution with its superior electrical characteristics and operational flexibility.