EN
  • EN
  • DE

ADG509AKP

Part No ADG509AKP
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description CMOS 4/8 CHAANNEL ANALOG MULTIPLEXERS | IC MULTIPLEXER DUAL 4X1 20PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Switch Circuit SP4T
On-State Resistance (Maximum) 450Ohm
Channel-to-Channel Matching (ΔRon) 22.5Ohm
Supply Voltage , Single (V+) 10.8V ~ 16.5V
Supply Voltage , Dual (V±) ±10.8V ~ 16.5V
Switch Time (Ton, Toff) (Maximum) 300ns, 300ns
Charge Injection 4pC
Channel Capacitance (CS(off), CD(off)) 5pF, 11pF
Current - Leakage (IS(off)) (Maximum) 1nA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-LCC
Supplier Device Package 20-PLCC (9x9)
Family Part Number ADG509
Manufacturer Pack Quantity 49
MSL Level 1 (Unlimited)
Win Source Part Number 1140280-ADG509AKP
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG509AKP CAD Model

Description

Analog Devices Inc. ADG509AKP: Precision CMOS Analog Multiplexers

The ADG509AKP is a high-performance analog multiplexer from Analog Devices Inc., designed to provide precision signal switching in a variety of applications. This device is part of a family of monolithic CMOS analog multiplexers and demultiplexers, which are characterized by low power consumption and a wide operating voltage range, making them suitable for battery-powered and portable devices.

The ADG509AKP features four bidirectional channels, allowing it to act as either a multiplexer or a demultiplexer. The single-ended configuration provides the flexibility to route any of the four inputs to a common output or vice versa. This makes it an ideal choice for data acquisition systems, test equipment, and multipoint monitoring applications where space and power efficiency are critical.

With its TTL/CMOS-compatible digital inputs, the ADG509AKP is easily controlled by a wide range of microprocessors and microcontrollers. The device operates from a single supply voltage in the range of 10.8V to 16.5V or a dual supply of ±5V to ±8V, offering compatibility with various system architectures. The low power dissipation of the ADG509AKP minimizes heat generation, enhancing system reliability.

Built with Analog Devices Inc.'s proprietary iCMOS® (industrial CMOS) process, the ADG509AKP offers excellent analog performance. The multiplexer exhibits high switching speeds, low on-resistance, and low leakage currents. Additionally, it maintains a high degree of accuracy and linearity, ensuring minimal signal distortion during the switching process.

The ADG509AKP comes in a robust 16-pin plastic DIP (PDIP) package, which is suitable for through-hole mounting. This packaging allows for easy integration into a variety of circuit boards and is preferred in applications where long-term reliability and serviceability are of importance.

In summary, the Analog Devices Inc. ADG509AKP is a versatile and reliable solution for designers looking to implement precision signal routing in their systems. Its combination of low power consumption, high performance, and ease of use make it an exceptional choice for a wide range of analog signal switching applications.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess