EN
  • EN
  • DE

ADG467BR-REEL

Part No ADG467BR-REEL
Manufacturer Analog Devices Inc.
Catalog TVS - Mixed Technology
Description IC OCTAL PROTECTOR 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 18-SOIC (0.295", 7.50mm Width)
Case / Package 18-SOIC
Family Name ADG467
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG467BR-REEL-ND, ADG467BR-REELTR, ADG467BR-REELDKR, ADG467BR-REELCT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910352-ADG467BR-REEL
Ultra Librarian 3D Model Ultra Librarian ADG467BR-REEL CAD Model

Description

Product Overview: ADG467BR-REEL by Analog Devices Inc.

The ADG467BR-REEL is a high-performance channel protector from Analog Devices Inc., a renowned leader in the semiconductor industry. This product is part of the robust ADG467 series, designed to safeguard sensitive analog circuits from overvoltage events that can cause irreversible damage to your electronic equipment.

Constructed with the precision and reliability Analog Devices is known for, the ADG467BR-REEL is an essential component for systems that require an extra layer of protection. This channel protector operates as a series resistor when voltages are within the normal operating range. However, when an overvoltage condition is detected, the protector becomes highly resistive, thus protecting downstream components from the harmful effects of voltage spikes.

Key Features

  • Multiple Channels: The ADG467BR-REEL offers seven channels of protection, making it a versatile solution for multi-channel applications.
  • Wide Operating Voltage Range: It is designed to function effectively within a broad voltage range, accommodating various application requirements.
  • Low On-Resistance: Exhibits low on-resistance during normal operation, ensuring minimal signal distortion and power loss.
  • High Off-Resistance: In the presence of an overvoltage condition, the off-resistance is significantly increased to provide effective protection.
  • Compact Packaging: The device is available in a compact surface-mount package, the REEL format, suitable for automated assembly processes and space-constrained applications.

Applications

The ADG467BR-REEL is ideal for a wide array of applications where overvoltage protection is critical. These include:

  • Data Acquisition Systems
  • Communication Systems
  • Industrial Control Systems
  • Medical Equipment
  • Automotive Electronics

With its combination of performance, reliability, and versatility, the ADG467BR-REEL from Analog Devices Inc. stands out as a top choice for engineers and designers looking to enhance the durability and longevity of their electronic systems. By integrating this channel protector into your design, you can provide your circuits with the robust defense they need against unexpected voltage transients.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us
Eaton Bussmann
TVS DEVICE FUSE/MOV/TCO MODULE
Need more? Email Us
Eaton Bussmann
TVS DEVICE GDT/MOV MODULE
Need more? Email Us
Phoenix Contact
TVS DEVICE SURGE PROT DIN RAIL
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
Eaton-Electronics Division
TVS DEVICE POLYMER 35V 0402
Lowest to $0.1310
IXYS
TVS DEVICE MIXED 1800V BOD
Need more? Email Us
IXYS
TVS DEVICE MIXED 2600V BOD
Lowest to $59.7783
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.6120 $51.2240
5+ $21.0150 $105.0750
8+ $20.3583 $162.8664
11+ $19.7015 $216.7165
14+ $19.0448 $266.6272
18+ $17.0747 $307.3446
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess