EN
  • EN
  • DE

ADG4613BRUZ

Part No ADG4613BRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Power-Off Protection ±5 V, +12 V, Quad SPST Switches with 5 Ω On Resistance | IC SWITCH QUAD SPST 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Switch Circuit SPST - NO/NC
On-State Resistance (Maximum) 5.1Ohm
Channel-to-Channel Matching (ΔRon) 50mOhm
Supply Voltage , Single (V+) 3V ~ 12V
Supply Voltage , Dual (V±) ±3V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 73ns, 91ns
-3db Bandwidth 250MHz
Charge Injection 292pC
Channel Capacitance (CS(off), CD(off)) 11.5pF, 11.5pF
Current - Leakage (IS(off)) (Maximum) 10nA
Crosstalk -74dB at 1MHz
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number ADG4613
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1140251-ADG4613BRUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG4613BRUZ CAD Model

Description

ADG4613BRUZ - High-Performance Analog Multiplexer by Analog Devices Inc.

The ADG4613BRUZ is a precision monolithic analog multiplexer from Analog Devices Inc., renowned for its high-performance integrated circuits. This device is part of the robust ADG4612/ADG4613 series, designed to provide efficient and reliable switching between different analog inputs.

Key Features:

  • Four Single Channels: The ADG4613BRUZ features four single channels, allowing for multiple signal routing configurations and providing design flexibility in various applications.
  • Low On Resistance: With a typically low on resistance of 4.5 ohms, this multiplexer ensures minimal signal attenuation and distortion, maintaining signal integrity during the switching process.
  • Single/Dual Supply Operation: It operates effectively with a single 5 V to 22 V supply or dual ±5 V to ±16.5 V supplies, making it versatile for different system requirements.
  • Overvoltage Protection: The inputs and outputs of the device feature overvoltage protection up to ±16.5 V, which is critical for safeguarding the device from unexpected voltage spikes.
  • Low Power Consumption: This component is optimized for low power consumption, which is crucial for battery-powered and energy-sensitive applications.
  • Fast Switching Times: The ADG4613BRUZ boasts fast transition times, with t<sub>ON and t<sub>OFF typically in the range of 60 ns, facilitating rapid signal switching without significant delays.

Applications:

The versatility of the ADG4613BRUZ makes it an ideal choice for a wide range of applications, including:

  • Data Acquisition Systems
  • Communication Systems
  • Audio and Video Routing
  • Relay Replacement
  • Industrial Control Systems

Package and Quality:

The ADG4613BRUZ comes in a compact TSSOP (Thin Shrink Small Outline Package) with 14 leads, offering a space-saving solution for densely packed circuit boards. Analog Devices Inc. ensures high-quality manufacturing standards, providing reliability and performance consistency for this product.

With its robust feature set and the trusted name of Analog Devices Inc., the ADG4613BRUZ stands out as a sophisticated solution for designers looking to enhance the accuracy and efficiency of their analog signal processing systems.

You May Also Be Interested in

Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8355 $53.0130
14+ $7.2496 $101.4944
22+ $7.0231 $154.5082
30+ $6.7965 $203.8950
39+ $6.5700 $256.2300
51+ $5.8903 $300.4053
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 462 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess