EN
  • EN
  • DE

ADG442BN

Part No ADG442BN
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 70 Ohm
Single Supply Voltage (V+) 12V
Dual Supply Voltage(V±) ±15V
Max Switch Time (Ton,Toff) 110ns, 60ns
Charge Injection 1pC
Channel Capacitance(CS off, CD off) 4pF, 4pF
Max Leakage Current (IS off) 500pA
Crosstalk -100dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-PDIP
Win Source Part Number 039130-ADG442BN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG442BN CAD Model

Description

Analog Devices Inc. ADG442BN Product Overview

The ADG442BN from Analog Devices Inc. is a high-performance, monolithic CMOS device comprising four independently selectable single-pole, double-throw (SPDT) switches. This precision analog switching device is designed to provide superior switching performance for a wide range of applications, including data acquisition systems, communication systems, and process control environments.

With its low power consumption and wide dual supply voltage range of ±4.5 V to ±18 V, the ADG442BN is an ideal choice for battery-powered and portable instruments. Additionally, its single supply operation from 9 V to 36 V provides flexibility for various circuit designs. The device features an on-resistance profile that is very flat over the full analog input range, ensuring excellent linearity and low distortion when passing analog signals.

Key Features of ADG442BN

  • Low On-Resistance: The switch offers a low on-resistance of typically 45 Ω, which remains consistent over the full signal range.
  • High Switching Speed: Fast transition times with a tON of typically 175 ns and tOFF of typically 145 ns allow for efficient signal routing.
  • Low Power Consumption: The device exhibits a low power dissipation, minimizing the impact on battery life in portable applications.
  • Wide Operating Temperature Range: The ADG442BN operates reliably over an extended industrial temperature range from -40°C to +85°C, suitable for harsh environments.
  • Bidirectional Signal Flow: Signals can flow in both directions through the switch, providing design flexibility.
  • Improved Off Isolation: The device ensures high isolation of the signal in the off-state, reducing potential interference.
  • ESD Protection: It includes enhanced electrostatic discharge (ESD) protection, safeguarding the device from static damage during handling and operation.

The ADG442BN is available in a 16-lead PDIP package, which is robust and easy to integrate into a variety of circuit boards. Its latch-up performance exceeds 100 mA per JESD78, Class II, ensuring stability and reliability in use.

Whether you are designing precision filters, data acquisition systems, or need a reliable switch for multiplexing signals, the ADG442BN from Analog Devices Inc. offers a blend of performance and durability that can meet the stringent requirements of your application.

You May Also Be Interested in

Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2603 $58.7678
63+ $1.8549 $116.8587
97+ $1.7972 $174.3284
133+ $1.7383 $231.1939
172+ $1.6805 $289.0460
230+ $1.5073 $346.6790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess