EN
  • EN
  • DE

ADG441BR

Part No ADG441BR
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description LC2MOS Quad SPST Switches | IC SWITCH QUAD SPST 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Switch Circuit SPST - NC
On-State Resistance (Maximum) 70Ohm
Supply Voltage , Single (V+) 12V
Supply Voltage , Dual (V±) ±15V
Switch Time (Ton, Toff) (Maximum) 110ns, 60ns
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 4pF, 4pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -100dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number ADG441
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1140238-ADG441BR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG441BR CAD Model

Description

The ADG441BR, crafted by the renowned semiconductor manufacturer Analog Devices Inc., is a high-performance monolithic CMOS device designed for precision applications. This state-of-the-art product is a quad SPST (single pole single throw) switch that offers an exceptional combination of low power consumption and high switching speeds, making it an ideal candidate for a wide array of electronic applications.

Key Features

  • Low Power Consumption: The ADG441BR operates with a minimal power requirement, conserving energy and ensuring efficiency in your circuit designs.
  • High Switching Speeds: With fast transition times, this device is capable of handling high-speed signal switching, providing versatility in its use cases.
  • Wide Dual Supply Range: It operates over a wide dual supply voltage range (±4.5 V to ±18 V), giving designers flexibility in various power environments.
  • Single Supply Operation: For applications requiring a single supply, it can function from a 9 V to 36 V range, further enhancing its adaptability.
  • Low Charge Injection: The ADG441BR features low charge injection, which minimizes errors and signal distortions during the switching process.
  • Low ON Resistance: With a low ON resistance, the switch ensures minimal signal attenuation, preserving signal integrity.
  • Break-Before-Make Switching: This mechanism prevents momentary shorting when switching between channels, thereby protecting the device and the signal path.

Applications

The versatility of the ADG441BR makes it suitable for a variety of applications, including:

  • Sample and Hold Systems
  • Test Equipment and Instrumentation
  • Data Acquisition Systems
  • Analog and Digital Multiplexing
  • Communication Systems

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The ADG441BR is no exception, undergoing rigorous testing and quality control measures to ensure reliability and performance in the most demanding conditions.

Overall, the ADG441BR from Analog Devices Inc. is a superior choice for designers looking for a reliable, efficient, and versatile switching solution. Its combination of features makes it a valuable component in enhancing the performance and integrity of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1117 $51.1170
21+ $4.7882 $100.5522
33+ $4.6265 $152.6745
47+ $4.3029 $202.2363
61+ $4.1412 $252.6132
76+ $3.9794 $302.4344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 519 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess