EN
  • EN
  • DE

ADG439FBRZ

Part No ADG439FBRZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description High Performance, 4-/8-Channel, Fault-Protected Analog Multiplexers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Maximum) 270 Ohm (Typ)
Channel-to-Channel Matching (ΔRon) 8.1 Ohm
Operating Supply Voltage 15V
Dual Voltage Supply ±15V
Switch Time (Ton, Toff) (Maximum) 230ns, 130ns
Charge Injection 15pC
Channel Capacitance (CS(off), CD(off)) 3pF, 22pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -93dB @ 100kHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1140236-ADG439FBRZ
Manufacturer Homepage www.analog.com
Family Name ADG439F
Introduction Date July 01, 2011
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG439FBRZ CAD Model

Description

ADG439FBRZ - Precision Analog Switch by Analog Devices Inc.

The ADG439FBRZ is a high-performance, precision analog switch designed and manufactured by Analog Devices Inc., an industry leader in the semiconductor space. This device is part of the robust ADG series of switches that are known for their reliability and versatility in various applications. The ADG439FBRZ is a dual SPDT (Single Pole Double Throw) switch, offering the flexibility to route signals in multiple directions within a circuit.

Encased in a compact 16-lead SOIC (Small Outline Integrated Circuit) package, the ADG439FBRZ is designed to operate over a wide supply voltage range of ±5 V to ±15 V, making it suitable for a variety of applications that require precise signal routing. The switch is characterized by its low power consumption, which is critical for battery-powered and energy-efficient systems.

The ADG439FBRZ boasts a low charge injection of less than 10 pC, ensuring minimal disturbance to the signal path during switching. This feature, along with its low on resistance (typically 35 Ω), makes the device an excellent choice for high-accuracy analog signal handling. The on resistance is matched between switches to within 2.5 Ω and remains flat over the full analog signal range, providing consistent performance and reducing signal distortion.

With fast switching times (t_ON and t_OFF typically around 150 ns), the ADG439FBRZ is capable of handling high-speed signals without significant delays. Additionally, the device offers high off isolation (typically -65 dB at 1 MHz) and low crosstalk (typically -83 dB at 1 MHz), which are critical parameters for applications requiring high signal integrity.

Applications for the ADG439FBRZ include precision test and measurement equipment, data acquisition systems, communication systems, and medical equipment. Its robustness is further highlighted by its extended temperature range, operating reliably from -40°C to +85°C.

For designers and engineers looking for a reliable and precise analog switch, the ADG439FBRZ from Analog Devices Inc. offers the perfect combination of performance, versatility, and quality. Its integration into a system promises to enhance signal routing efficiency while maintaining signal fidelity, making it a valuable component in any precision analog application.

You May Also Be Interested in

Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5156 $70.5468
6+ $19.2949 $115.7694
10+ $18.6920 $186.9200
13+ $18.0889 $235.1557
17+ $17.4860 $297.2620
23+ $15.6770 $360.5710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,650 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess