EN
  • EN
  • DE

ADG436BN

Part No ADG436BN
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Dual SPDT Switch | IC SWITCH DUAL SPDT 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Switch Circuit SPDT
On-State Resistance (Maximum) 12Ohm
Channel-to-Channel Matching (ΔRon) 1Ohm
Supply Voltage , Single (V+) 3V ~ 30V
Supply Voltage , Dual (V±) ±3V ~ 20V
Switch Time (Ton, Toff) (Maximum) 70ns, 60ns
Charge Injection 10pC
Channel Capacitance (CS(off), CD(off)) 13pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -90dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number ADG436
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1140231-ADG436BN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG436BN CAD Model

Description

Product Overview: ADG436BN by Analog Devices Inc.

The ADG436BN is a high-performance, dual-channel analog switch developed by Analog Devices Inc., a leader in the semiconductor industry. This precision monolithic device is designed to cater to a wide range of applications, including communication systems, data acquisition, and audio signal routing. With its robust design and versatile features, the ADG436BN stands out as a reliable component for engineers and designers looking to enhance their electronic designs.

Key Features and Specifications:

  • Switch Configuration: The ADG436BN consists of two independent SPDT (single-pole, double-throw) switches, providing flexibility in signal routing.
  • Low On-Resistance: It boasts an exceptionally low on-resistance (RON) typically around 45 ohms, which minimizes signal attenuation and ensures high signal integrity.
  • On-Resistance Matching: The device exhibits excellent on-resistance matching between channels and ensures minimal variation over the analog signal range, enhancing performance consistency.
  • Low Power Consumption: With its low power dissipation, the ADG436BN is an energy-efficient choice for battery-powered devices and other power-sensitive applications.
  • Wide Dual Supply Range: It operates over a wide dual supply voltage range of ±4.5 V to ±18 V or a single supply of 9 V to 36 V, accommodating various design requirements.
  • Fast Switching Times: The switch features fast transition times (tON and tOFF) in the nanosecond range, allowing for rapid signal switching without significant delays.
  • High Off Isolation: High off isolation minimizes crosstalk, which is particularly important in multiplexing applications and when handling multiple signal paths.
  • Extended Temperature Range: The ADG436BN operates over an extended industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Package Options: It is available in a 16-lead PDIP (Plastic Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package, providing compatibility with standard PCB layouts.

Applications:

The ADG436BN's reliability and precision make it an ideal choice for various applications, including:

  • Test equipment and instrumentation
  • Audio and video switching
  • Data acquisition systems
  • Communication systems
  • Analog signal routing

With its combination of performance, reliability, and versatility, the ADG436BN from Analog Devices Inc. is a top-tier component for designers seeking to create sophisticated electronic systems with high-quality signal switching capabilities.

You May Also Be Interested in

STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess