EN
  • EN
  • DE

ADG428BNZ

Part No ADG428BNZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 18DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Circuits 1
On-State Resistance (Maximum) 100 Ohm
Channel-to-Channel Matching (ΔRon) 10 Ohm
Operating Supply Voltage 12V
Dual Voltage Supply ±15V
Switch Time (Ton, Toff) (Maximum) 150ns, 150ns
Charge Injection 4pC
Channel Capacitance (CS(off), CD(off)) 11pF, 40pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -85dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 18-DIP (0.300", 7.62mm)
Manufacturer Package 18-PDIP
Win Source Part Number 767842-ADG428BNZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADG428
Introduction Date October 31, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADG428BNZ CAD Model

Description

Product Overview: ADG428BNZ by Analog Devices Inc.

The ADG428BNZ is a high-performance monolithic CMOS analog multiplexer from Analog Devices Inc., a leading name in the design and manufacturing of precision high-performance integrated circuits. This device is designed to provide efficient and reliable switching of analog signals with superior accuracy and minimal signal distortion.

Key Features:

  • Wide Voltage Range: The ADG428BNZ operates on a dual ±15 V or a single 12 V to 30 V supply, providing flexibility for various application requirements.
  • Dual 4-Channel Multiplexer: It features a dual 4-channel configuration, allowing users to select one of four differential inputs to a common output for each multiplexer. This makes it an excellent choice for routing and managing multiple signal paths within a system.
  • Low Power Consumption: With its CMOS construction, the device boasts a low power dissipation, making it suitable for power-sensitive applications.
  • High Switching Speed: The ADG428BNZ provides fast switching times, ensuring minimal delay in signal routing and processing.
  • Low Crosstalk and Charge Injection: The device is engineered to minimize crosstalk and charge injection, preserving signal integrity and reducing noise in sensitive analog circuits.
  • Break-Before-Make Switching: It incorporates break-before-make switching action, preventing momentary shorting when switching between channels.

Applications:

The ADG428BNZ is suitable for a wide array of applications, including but not limited to:

  • Data acquisition systems
  • Communication systems
  • Test equipment
  • Audio and video signal routing
  • Process control systems

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the ADG428BNZ is no exception. It is built to meet high standards, ensuring consistent performance and reliability across a range of environmental conditions. Whether it's for industrial, commercial, or precision applications, the ADG428BNZ is designed to meet the stringent requirements of today's complex electronic systems.

With its combination of features, the ADG428BNZ stands out as a versatile and efficient solution for analog signal multiplexing needs.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess