EN
  • EN
  • DE

ADG419BRMZ

Part No ADG419BRMZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Maximum) 35 Ohm
Operating Supply Voltage 12V
Dual Voltage Supply ±15V
Channel Capacitance (CS(off), CD(off)) 6pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -90dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Manufacturer Homepage www.analog.com
Win Source Part Number 713391-ADG419BRMZ
Family Name ADG419
Introduction Date August 25, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG419BRMZ CAD Model

Description

Product Overview: ADG419BRMZ by Analog Devices Inc.

The ADG419BRMZ is a high-performance monolithic CMOS analog switch manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This precision device is designed to cater to a broad range of applications, including precision data acquisition systems, communication systems, and medical equipment.

Key Features

  • Low On-Resistance: The switch features a low on-resistance (
  • Single/Dual Supply Operation: It is capable of operating from a single +5 V to +15 V supply or a dual ±5 V to ±15 V supply, offering flexibility for various circuit designs.
  • Low Power Consumption: The ADG419BRMZ boasts ultra-low power consumption, making it suitable for battery-powered portable instruments.
  • High Switching Speeds: With fast transition times, the device ensures quick switching between channels, which is crucial for high-speed data acquisition and multiplexing applications.
  • Improved Off Isolation: The device offers excellent off isolation, reducing the likelihood of crosstalk between channels.
  • Break-Before-Make Switching: The switch configuration ensures that the new channel is connected before the old channel is disconnected, preventing signal discontinuity.

Package and Quality

The ADG419BRMZ comes in a compact MSOP (Mini Small Outline Package) with 8 leads, which is ideal for space-constrained applications. Analog Devices Inc. is known for its commitment to high-quality products, and this switch is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance consistency.

Applications

  • Sample and Hold Circuits
  • Test Equipment
  • Analog Multiplexing and Demultiplexing
  • Audio Signal Routing
  • Video Signal Routing
  • Communication Systems

In summary, the ADG419BRMZ from Analog Devices Inc. is a versatile and reliable analog switch that offers excellent performance for a wide range of high-precision applications. Its low on-resistance, high-speed switching, and dual supply operation make it a preferred choice for designers looking for a compact and efficient switching solution.

You May Also Be Interested in

Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6711 $51.3954
30+ $3.4388 $103.1640
46+ $3.3226 $152.8396
65+ $3.0903 $200.8695
85+ $2.9741 $252.7985
105+ $2.8579 $300.0795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess