EN
  • EN
  • DE

ADG412BN

Part No ADG412BN
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description LC2MOS Precision Quad SPST Switches | IC SWITCH QUAD SPST 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Switch Circuit SPST - NO
On-State Resistance (Maximum) 35Ohm
Supply Voltage , Single (V+) 12V
Supply Voltage , Dual (V±) ±15V
Switch Time (Ton, Toff) (Maximum) 175ns, 145ns
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -85dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number ADG412
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1140206-ADG412BN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG412BN CAD Model

Description

Product Overview: ADG412BN by Analog Devices Inc.

The ADG412BN is a high-performance monolithic analog switch from Analog Devices Inc., designed to cater to a wide array of applications including communication systems, data acquisition, and audio signal routing. This precision switch is part of the ADG4xx series, known for its reliability and versatility in the industry.

Constructed using Analog Devices' proprietary iCMOS® (industrial CMOS) process, the ADG412BN offers an optimal combination of low power consumption and high switching speeds. This switch is characterized by its four independently controlled single-pole, single-throw (SPST) switches, which provide a convenient solution for multiplexing and signal routing tasks.

Key Features:

  • Low Power Consumption: The ADG412BN is designed to operate with minimal power draw, making it suitable for battery-powered and energy-sensitive applications.
  • High Switching Speed: Fast transition times ensure that signals are switched cleanly and rapidly, minimizing signal distortion and propagation delays.
  • Wide Supply Range: The device supports a broad supply voltage range, accommodating various system design requirements and ensuring compatibility with both single and dual supply operations.
  • Low On Resistance: The switch features a low on resistance (RON), which translates to minimal signal attenuation when the switch is in the 'on' state, preserving signal integrity.
  • Charge Injection: It exhibits low charge injection, which helps to reduce glitches and errors in precision applications.
  • Enhanced Durability: The ADG412BN boasts a robust design that can withstand continuous and peak current, ensuring long-term reliability and performance stability.

Applications:

The ADG412BN is ideally suited for a variety of applications, including:

  • Test Equipment and Instrumentation
  • Data Acquisition Systems
  • Audio and Video Switching
  • Sample and Hold Circuits
  • Communication Systems

With its combination of features, the ADG412BN from Analog Devices Inc. is a top choice for designers looking for a reliable and efficient solution to their switching needs. Its performance, coupled with the quality assurance of Analog Devices, makes it a valuable component in any precision analog signal handling application.

You May Also Be Interested in

Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9690 $59.5350
36+ $3.2566 $117.2376
55+ $3.1548 $173.5140
76+ $3.0531 $232.0356
98+ $2.9513 $289.2274
131+ $2.6460 $346.6260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,550 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess