EN
  • EN
  • DE

ADG411BR

Part No ADG411BR
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description LC2MOS Precision Quad SPST Switches | IC SWITCH QUAD SPST 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Switch Circuit SPST - NC
On-State Resistance (Maximum) 35Ohm
Supply Voltage , Single (V+) 12V
Supply Voltage , Dual (V±) ±15V
Switch Time (Ton, Toff) (Maximum) 175ns, 145ns
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -85dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number ADG411
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1140200-ADG411BR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Audio, Imaging, Video & Vision, Power Management, Communications & Networking, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian ADG411BR CAD Model

Description

Overview of ADG411BR Precision Analog Switch

Analog Devices Inc. presents the ADG411BR, a high-performance monolithic CMOS device comprising four independently selectable switches. This precision analog switch is designed to provide superior switching performance for data acquisition and signal processing applications. The ADG411BR is well-suited for systems requiring low power dissipation, high switching speed, and extended signal range.

Key Features

  • Low On-Resistance: The ADG411BR features an exceptionally low on-resistance (R<sub>ON) that remains flat over the full analog signal range, ensuring excellent linearity and low signal distortion.
  • Single or Dual Supply Operation: It operates from a single +5 V to +15 V supply or a dual ±5 V to ±15 V supply, providing design flexibility for various application requirements.
  • Low Power Consumption: The device boasts minimal power consumption, which is critical for battery-powered and power-sensitive applications.
  • Fast Switching Times: With t<sub>ON and t<sub>OFF times in the nanosecond range, the ADG411BR is optimized for swift and responsive switching performance.
  • High Off Isolation: The switch offers high off isolation, minimizing signal leakage between channels when in the off state.
  • Break-Before-Make Switching: This feature prevents momentary shorting of channels during switching transitions, which is crucial for preventing signal corruption.

Applications

The versatility of the ADG411BR makes it an ideal choice for a wide range of applications, including:

  • Test Equipment and Instrumentation
  • Data Acquisition Systems
  • Communication Systems
  • Audio and Video Signal Routing
  • Sample-and-Hold Circuits
  • Relay Replacement

Technical Specifications

The ADG411BR is offered in a robust package and is specified over the extended industrial temperature range. Its technical specifications include a typical R<sub>ON of 35 Ω, low leakage currents, and high ESD (Electrostatic Discharge) protection levels. This high level of integration and performance makes the ADG411BR an excellent choice for designers seeking reliability and precision in their analog switching applications.

For detailed technical specifications, application notes, and support resources, please refer to the official Analog Devices Inc. datasheet for the ADG411BR.

You May Also Be Interested in

Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9177 $53.5062
14+ $7.3171 $102.4394
22+ $7.0884 $155.9448
30+ $6.8598 $205.7940
38+ $6.6311 $251.9818
51+ $5.9451 $303.2001
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess