EN
  • EN
  • DE

ADG409BR

Part No ADG409BR
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 4X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 100 Ohm
Channel-to-Channel Matching (ΔRon) 15 Ohm (Max)
Single Supply Voltage (V+) 12V
Dual Supply Voltage(V±) ±15V
Charge Injection 20pC
Channel Capacitance(CS off, CD off) 11pF, 20pF
Max Leakage Current (IS off) 500pA
Crosstalk -85dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 088659-ADG409BR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Signal Processing, Test & Measurement, Power Management, Communications & Networking, Imaging, Video & Vision, Automation & Process Control, Audio
Ultra Librarian 3D Model Ultra Librarian ADG409BR CAD Model

Description

ADG409BR Product Overview

The ADG409BR is a high-performance analog multiplexer from Analog Devices Inc., designed to cater to the precise needs of data acquisition systems, communication systems, and various industrial applications. This monolithic CMOS device features a dual 4-channel configuration, providing users with exceptional signal handling capabilities and flexibility.

Key Features

  • Channel Configuration: Dual 4-channel (2x4) multiplexer allows for efficient signal routing.
  • Low On Resistance: Typically 45 Ω, ensuring minimal signal attenuation and distortion.
  • Single Supply Operation: Operates from a single 15 V supply or dual ±15 V supplies for versatile power options.
  • Low Power Consumption: Consumes less than 35 μW of power, making it ideal for power-sensitive applications.
  • High Off Isolation: Minimizes crosstalk, ensuring signal integrity is maintained across channels.
  • Fast Switching Times: tON of 175 ns and tOFF of 145 ns enable rapid signal switching.
  • Extended Temperature Range: Operates over the industrial temperature range of -40°C to +85°C.

Applications

The ADG409BR is a versatile component that can be utilized in a variety of applications where precision and reliability are paramount. Some common applications include:

  • Data acquisition systems
  • Communication systems
  • Test equipment
  • Process control systems
  • Battery-powered systems
  • Sample-and-hold systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the ADG409BR is no exception. The device is meticulously designed and tested to meet the highest standards of performance and reliability. The 'BR' suffix indicates a narrower temperature range version, making it a suitable choice for industrial applications where consistent operation is required despite temperature variations.

Conclusion

With its robust feature set and flexible configuration, the ADG409BR from Analog Devices Inc. stands out as an ideal solution for designers looking to enhance the performance of their systems with a reliable and efficient analog multiplexer. Its compact size and low power consumption make it a smart choice for a wide array of electronic applications.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9785 $53.8065
18+ $5.5928 $100.6704
28+ $5.4000 $151.2000
40+ $5.0143 $200.5720
52+ $4.8214 $250.7128
65+ $4.6286 $300.8590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,555 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess