EN
  • EN
  • DE

ADG408BRUZ

Part No ADG408BRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Circuits 1
Max On Resistance 100 Ohm
Channel-to-Channel Matching (ΔRon) 15 Ohm (Max)
Single Supply Voltage (V+) 12V
Dual Supply Voltage(V±) ±15V
Charge Injection 20pC
Channel Capacitance(CS off, CD off) 11pF, 40pF
Max Leakage Current (IS off) 500pA
Crosstalk -85dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 089013-ADG408BRUZ
Family Name ADG408
Introduction Date October 04, 2006
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Audio, Imaging, Video & Vision, Test & Measurement, Power Management, Signal Processing, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian ADG408BRUZ CAD Model

Description

ADG408BRUZ - High-Performance Analog Multiplexer by Analog Devices Inc.

The ADG408BRUZ is a monolithic CMOS device comprising eight single channels, which is part of the innovative portfolio of Analog Devices Inc. This high-performance analog multiplexer is designed to operate with a single or dual supply, making it highly versatile for a wide range of applications. The device is well-suited for use in communication systems, data acquisition systems, and test equipment, providing an efficient means of routing multiple signal lines through a single channel.

Key Features

  • Wide Operation Range: The ADG408BRUZ can operate from a single supply of +5V to +30V or a dual supply of ±5V to ±15V, accommodating various system design requirements.
  • Low On Resistance: With an on resistance typically of just 35 ohms, this multiplexer ensures minimal signal distortion and attenuation, providing high signal integrity.
  • Low Crosstalk and Off Isolation: The device features excellent crosstalk and off isolation parameters, which minimizes signal interference and ensures accurate signal routing.
  • Fast Switching Times: The ADG408BRUZ boasts fast switching times (tON and tOFF) that enhance the performance of the overall system by reducing transition times.
  • Break-Before-Make Switching: This feature prevents momentary shorting when switching between channels, thereby protecting the device and the signals from potential damage.
  • IC Package: The product comes in a TSSOP (Thin Shrink Small Outline Package) form factor under the part number ADG408BRUZ, which is suitable for space-constrained applications.

Applications

The ADG408BRUZ is ideal for a variety of applications that require reliable and precise signal routing, including:

  • Audio and Video Switching
  • Data Acquisition Systems
  • Process Control
  • Instrumentation
  • Relay Replacement
  • Industrial Automation

With its robust design and high-performance characteristics, the ADG408BRUZ from Analog Devices Inc. stands out as a superior choice for designers looking to enhance their system's multiplexing capabilities. Its ability to operate across a wide range of power supplies, coupled with its low on resistance and fast switching times, make it a highly adaptable component for sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5656 $50.2216
27+ $3.7462 $101.1474
42+ $3.6291 $152.4222
57+ $3.5120 $200.1840
74+ $3.3950 $251.2300
99+ $3.0438 $301.3362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess